Win Source Part Number: 1353218-M2GL050-FGG8
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: IGLOO2
Package: Tray
Product Status: Active
Package / Case: 896-BGA
Supplier Device Package: 896-FBGA (31x31)
Base Product Number: M2GL050
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 1.14V ~ 2.625V
Number of Logic Elements/Cells: 56340
Total RAM Bits: 1869824
Number of I/O: 377
IC FPGA 377 I/O 896FBGA Product overview: M2GL050-FGG896 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL050-FGG896 can be used for catalog matching and distributor lookup.
IGLOO2 Field Programmable Gate Array (FPGA) IC 377 1869824 56340 896-BGA
IC FPGA 377 I/O 896FBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 377 1869824 56340 896-BGA
IC FPGA 377 I/O 896FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1353218-M2GL050-FGG896 | 696-M2GL050-FGG896 | 1100-1170-ND | M2GL050-FGG896 | M2GL050-FGG896 | M2GL050-FGG896 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 56340 | 56340 | 56340 | 56340 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.14V ~ 2.625V | Other; 1.2 V | Other; 1.14V ~ 2.625V | Other | ||
| Package Type | Other; Tray | Other; 896-BGA | Other; 896-BGA |