Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1210555-M4-128N/64-1
Series: MACH 4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 84-LCC (J-Lead)
Mounting: SMD
Number of I/O: 64
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 18.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Macrocells: 128
Part Status: Obsolete(EOL)
Family Name: M4-128N/64
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
RoHS State: Request Verification
Manufacturer Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): CY7C346-30JC; CY7C346-30JI; CY7C346-25JI;
Introduction Date: December 14, 1998
Country of Origin: Unknown
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
EE PLD, 18ns, 128-Cell, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: M4-128N/64-18JI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4-128N/64-18JI can be used for catalog matching and distributor lookup.
IC CPLD 128MC 18NS 84PLCC
IC CPLD 128MC 18NS 84PLCC
IC CPLD 128MC 18NS 84PLCC
IC CPLD 128MC 18NS 84PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1210555-M4-128N/64-18JI | 695-M4-128N/64-18JI | M4-128N/64-18JI-ND | M4-128N/64-18JI | M4-128N/64-18JI | M4-128N/64-18JI |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4-128N/64-18JI | Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | ||||
| Logic Family | CMOS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 64 C (147 F) | |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 5 | ||||
| Pins | 84 | 84 |