IGLOO2 Field Programmable Gate Array (FPGA) IC 138 1130496 27696 256-LFBGA
IC FPGA 138 I/O 256FBGA Product overview: M2GL025-VFG256 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL025-VFG256 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 880605-M2GL025-VFG25
Series: IGLOO2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 138 1130496 27696 256-LFBGA
Package: 256-LFBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 138
Family Name: M2GL025
Categories: Integrated Circuits (ICs)
Case / Package: 256-FPBGA (14x14)
ECCN: 3A991B2
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1327, M2GL025-VFG256-ND
IC FPGA 138 I/O 256FBGA
IC FPGA 138 I/O 256FBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 138 1130496 27696 256-LFBGA
IC FPGA 138 I/O 256FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1100-1327-ND | 696-M2GL025-VFG256 | 880605-M2GL025-VFG256 | M2GL025-VFG256 | M2GL025-VFG256 | M2GL025-VFG256 | M2GL025-VFG256 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL025-VFG256 | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LFBGA | Other; Tray | Other; 256-FPBGA (14x14) | Other; 256-LFBGA | Other; 256-LFBGA | ||
| Pins | 256 | 256 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 27696 | 27696 | 27696 |