IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56520 400-LFBGA
IC FPGA 207 I/O 400VFBGA Product overview: M2GL060T-VFG400I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL060T-VFG400I
IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56520 400-LFBGA
IC FPGA 207 I/O 400VFBGA
IC FPGA 207 I/O 400VFBGA
IC FPGA 207 I/O 400VFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1100-1338-ND | 696-M2GL060T-VFG400I | M2GL060T-VFG400I | M2GL060T-VFG400I | M2GL060T-VFG400I | M2GL060T-VFG400I |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 400-LFBGA | Other; Tray | Other; 400-LFBGA | Other; 400-LFBGA | ||
| Pins | 400 | 400 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 56520 | 56520 | 56520 |