Microchip Technology, Inc. FPGA Programmable Logic Device M2GL060-FGG676

Description
IC FPGA 387 I/O 676FBGA Product overview: M2GL060-FGG676 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL060-FGG676 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 387 I/O 676FBGA Product overview: M2GL060-FGG676 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL060-FGG676 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-M2GL060-FGG676 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-M2GL060-FGG676
FPGA Programmable Logic Device 696-M2GL060-FGG676
IC FPGA 387 I/O 676FBGA Product overview: M2GL060-FGG676 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL060-FGG676 can be used for catalog matching and distributor lookup.

IC FPGA 387 I/O 676FBGA Product overview: M2GL060-FGG676 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL060-FGG676 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 1100-1335-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
1100-1335-ND
FPGAs (Field Programmable Gate Array) 1100-1335-ND
IGLOO2 Field Programmable Gate Array (FPGA) IC 387 1869824 56520 676-BGA

IGLOO2 Field Programmable Gate Array (FPGA) IC 387 1869824 56520 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1354533-M2GL060-FGG676 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1354533-M2GL060-FGG676
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1354533-M2GL060-FGG676
Win Source Part Number: 1354533-M2GL060-FGG6 76 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: IGLOO2 Package: Tray Product Status: Active Package / Case: 676-BGA Supplier Device Package: 676-FBGA (27x27) Base Product Number: M2GL060 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991B2 Voltage - Supply: 1.14V ~ 2.625V Number of Logic Elements/Cells: 56520 Total RAM Bits: 1869824 Number of I/O: 387

Win Source Part Number: 1354533-M2GL060-FGG676
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: IGLOO2
Package: Tray
Product Status: Active
Package / Case: 676-BGA
Supplier Device Package: 676-FBGA (27x27)
Base Product Number: M2GL060
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991B2
Voltage - Supply: 1.14V ~ 2.625V
Number of Logic Elements/Cells: 56520
Total RAM Bits: 1869824
Number of I/O: 387

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - M2GL060-FGG676 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M2GL060-FGG676
FPGAs (Field Programmable Gate Array) M2GL060-FGG676
IGLOO2 Field Programmable Gate Array (FPGA) IC 387 1869824 56520 676-BGA

IGLOO2 Field Programmable Gate Array (FPGA) IC 387 1869824 56520 676-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - M2GL060-FGG676 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
M2GL060-FGG676
Embedded - FPGAs (Field Programmable Gate Array) M2GL060-FGG676
IC FPGA 387 I/O 676FBGA

IC FPGA 387 I/O 676FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - M2GL060-FGG676 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M2GL060-FGG676
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M2GL060-FGG676
IC FPGA 387 I/O 676FBGA

IC FPGA 387 I/O 676FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-M2GL060-FGG676 1100-1335-ND 1354533-M2GL060-FGG676 M2GL060-FGG676 M2GL060-FGG676 M2GL060-FGG676
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 56520 56520 56520 56520
Package Type Other; Tray Other; 676-BGA Other; 676-BGA
Pins 676 676
User I/Os 387 pins 387 pins 387 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81500AQC240-3 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1296
User I/Os 181 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details