IGLOO2 Field Programmable Gate Array (FPGA) IC 377 1869824 56340 896-BGA
IC FPGA 377 I/O 896FBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 377 1869824 56340 896-BGA
IC FPGA 377 I/O 896FBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | M2GL050TS-1FG896-ND | M2GL050TS-1FG896 | M2GL050TS-1FG896 | M2GL050TS-1FG896 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 896-BGA | Other; 896-BGA | ||
| Pins | 896 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 56340 | 56340 |