IGLOO2 Field Programmable Gate Array (FPGA) IC 180 2648064 86184 324-LFBGA, CSPBGA
IC FPGA 180 I/O 324CSBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 180 2648064 86184 325-TFBGA, FCBGA
IC FPGA 180 I/O 324CSBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | M2GL090-1FCSG325I-ND | M2GL090-1FCSG325I | M2GL090-1FCSG325I | M2GL090-1FCSG325I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 325-TFBGA, FCBGA | Other; 325-TFBGA, FCBGA | ||
| Pins | 325 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 86184 | 86184 |