Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) M2GL050-1FGG896

Description
IGLOO2 Field Programmable Gate Array (FPGA) IC 377 1869824 56340 896-BGA
Request a Quote
Description
IGLOO2 Field Programmable Gate Array (FPGA) IC 377 1869824 56340 896-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M2GL050-1FGG896 is part of the IGLOO2 FPGA family from Quarktwin Technology Ltd., featuring a fourth-generation flash-based architecture designed for low power consumption and high reliability. It offers up to 3.6X gate count with 4-input look-up table (LUT) fabric, enabling 2X performance improvements. The device includes multiple embedded memory options, such as up to 236 blocks of dual-port 18 Kbit SRAM and 240 blocks of three-port 1 Kbit SRAM, supporting high-speed synchronous performance. This FPGA supports high-speed serial interfaces, including PCI Express (PCIe), XAUI, and native SERDES communication, with up to 16 SERDES lanes. It also features high-speed memory interfaces with support for DDR2 and DDR3 memory controllers, achieving clock rates up to 333 MHz. The device is designed with security features, including IP protection and data security capabilities, making it suitable for applications requiring enhanced security measures. The operating voltage is 1.2V, and it supports a wide range of user I/O standards, including LVTTL, LVCMOS, and various DDR standards. The M2GL050-1FGG896 is particularly noted for its low static and dynamic power consumption, making it an efficient choice for power-sensitive applications.

Datasheet Summary
Powered by GS/AI

The M2GL050-1FGG896 is part of the IGLOO2 FPGA family from Quarktwin Technology Ltd., featuring a fourth-generation flash-based architecture designed for low power consumption and high reliability. It offers up to 3.6X gate count with 4-input look-up table (LUT) fabric, enabling 2X performance improvements. The device includes multiple embedded memory options, such as up to 236 blocks of dual-port 18 Kbit SRAM and 240 blocks of three-port 1 Kbit SRAM, supporting high-speed synchronous performance. This FPGA supports high-speed serial interfaces, including PCI Express (PCIe), XAUI, and native SERDES communication, with up to 16 SERDES lanes. It also features high-speed memory interfaces with support for DDR2 and DDR3 memory controllers, achieving clock rates up to 333 MHz. The device is designed with security features, including IP protection and data security capabilities, making it suitable for applications requiring enhanced security measures. The operating voltage is 1.2V, and it supports a wide range of user I/O standards, including LVTTL, LVCMOS, and various DDR standards. The M2GL050-1FGG896 is particularly noted for its low static and dynamic power consumption, making it an efficient choice for power-sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - M2GL050-1FGG896-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
M2GL050-1FGG896-ND
FPGAs (Field Programmable Gate Array) M2GL050-1FGG896-ND
IGLOO2 Field Programmable Gate Array (FPGA) IC 377 1869824 56340 896-BGA

IGLOO2 Field Programmable Gate Array (FPGA) IC 377 1869824 56340 896-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - M2GL050-1FGG896 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
M2GL050-1FGG896
Embedded - FPGAs (Field Programmable Gate Array) M2GL050-1FGG896
IC FPGA 377 I/O 896FBGA

IC FPGA 377 I/O 896FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - M2GL050-1FGG896 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M2GL050-1FGG896
FPGAs (Field Programmable Gate Array) M2GL050-1FGG896
IGLOO2 Field Programmable Gate Array (FPGA) IC 377 1869824 56340 896-BGA

IGLOO2 Field Programmable Gate Array (FPGA) IC 377 1869824 56340 896-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - M2GL050-1FGG896 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M2GL050-1FGG896
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M2GL050-1FGG896
IC FPGA 377 I/O 896FBGA

IC FPGA 377 I/O 896FBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number M2GL050-1FGG896-ND M2GL050-1FGG896 M2GL050-1FGG896 M2GL050-1FGG896
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 896-BGA Other; 896-BGA
Pins 896
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 56340 56340
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-1 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details