IGLOO2 Field Programmable Gate Array (FPGA) IC 425 2648064 86316 676-BGA
IC FPGA 425 I/O 676FBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 425 2648064 86316 676-BGA
IC FPGA 425 I/O 676FBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | M2GL090T-FG676-ND | M2GL090T-FG676 | M2GL090T-FG676 | M2GL090T-FG676 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 676-BGA | Other; 676-BGA | ||
| Pins | 676 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 86316 | 86316 |