Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10FAC M4A3-192/96-10FAC

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1210657-M4A3-192/96- 10FAC Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3V ~ 3.6V Number of Macrocells: 192 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 144-BGA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: M4A3-192 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 96
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1210657-M4A3-192/96- 10FAC Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3V ~ 3.6V Number of Macrocells: 192 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 144-BGA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: M4A3-192 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 96
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10FAC - 1210657-M4A3-192/96-10FAC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10FAC
1210657-M4A3-192/96-10FAC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10FAC 1210657-M4A3-192/96-10FAC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1210657-M4A3-192/96- 10FAC Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3V ~ 3.6V Number of Macrocells: 192 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 144-BGA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: M4A3-192 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 96

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1210657-M4A3-192/96-10FAC
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Macrocells: 192
Categories: Integrated Circuits
Supplier Device Package: 144-FPBGA (13x13)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 144-BGA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: M4A3-192
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
The number of I/O: 96

Buy Now
EE PLD, 10ns, 192-Cell, CMOS, PBGA144, FPBGA-144 Product overview: M4A3-192/96-10FAC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-192/96-10FA C can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 192-Cell, CMOS, PBGA144, FPBGA-144 Product overview: M4A3-192/96-10FAC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-192/96-10FAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-10FAC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-192/96-10FAC
IC CPLD 192MC 10NS 144FPBGA

IC CPLD 192MC 10NS 144FPBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10FAC - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-10FAC
CPLDs (Complex Programmable Logic Devices) M4A3-192/96-10FAC
IC CPLD 192MC 10NS 144FBGA

IC CPLD 192MC 10NS 144FBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10FAC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-10FAC
CPLDs (Complex Programmable Logic Devices) M4A3-192/96-10FAC
IC CPLD 192MC 10NS 144FPBGA

IC CPLD 192MC 10NS 144FPBGA

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10FAC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-10FAC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-192/96-10FAC
IC CPLD 192MC 10NS 144FBGA

IC CPLD 192MC 10NS 144FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1210657-M4A3-192/96-10FAC 695-M4A3-192/96-10FAC M4A3-192/96-10FAC M4A3-192/96-10FAC M4A3-192/96-10FAC M4A3-192/96-10FAC
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10FAC Cpld Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 192 192 192
Logic Family CMOS
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3V ~ 3.6V Other; 3.3
Pins 144
Unlock Full Specs
to access all available technical data