Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: IGLOO2
Package: Tray
Product Status: Active
Number of Logic Elements/Cells: 86316
Total RAM Bits: 2648064
Number of I/O: 425
Voltage - Supply: 1.14V ~ 2.625V
IGLOO2 Field Programmable Gate Array (FPGA) IC 425 2648064 86316 676-BGA
IC FPGA 425 I/O 676FBGA Product overview: M2GL090-1FGG676I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL090-1FGG676I
IC FPGA 425 I/O 676FBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 425 2648064 86316 676-BGA
IC FPGA 425 I/O 676FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | M2GL090-1FGG676I-ND | 696-M2GL090-1FGG676I | M2GL090-1FGG676I | M2GL090-1FGG676I | M2GL090-1FGG676I | |
| Product Name | Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 86316 | 86316 | 86316 | |||
| Supply Voltage | Other; 1.14V ~ 2.625V | Other; 1.2 V | Other; 1.14V ~ 2.625V | Other; 1.14V ~ 2.625V | Other | |
| Package Type | Other; 676-BGA | Other; Tray | Other; 676-BGA | Other; 676-BGA | ||
| Pins | 676 | 676 |