The M2GL060TS-1FG484M is part of the IGLOO2 FPGA family from Quarktwin Technology Ltd., featuring a flash-based architecture designed for low power consumption and high reliability. It integrates advanced programmable logic with high-performance communication interfaces, including support for PCI Express and high-speed serial interfaces like XAUI and XGMII. The device offers up to 236 blocks of dual-port 18 Kbit SRAM and 240 fast mathblocks for digital signal processing, enabling efficient data handling and processing capabilities. The FPGA operates at a core voltage of 1.2V and supports a variety of I/O standards, including LVCMOS and LVDS, making it versatile for different applications. Security features include encrypted user key and bitstream loading, enhancing the protection of intellectual property. The device is designed to be immune to single event upsets and includes error correction capabilities for embedded memory, ensuring reliability in critical applications. With a maximum operating temperature of 125°C, it is suitable for military and industrial environments. This FPGA is ideal for engineers seeking a low-power, high-performance solution for complex logic designs.
IGLOO2 Field Programmable Gate Array (FPGA) IC 267 1869824 56520 484-BGA
IC FPGA 267 I/O 484FBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 267 1869824 56520 484-BGA
IC FPGA 267 I/O 484FBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | M2GL060TS-1FG484M-ND | M2GL060TS-1FG484M | M2GL060TS-1FG484M | M2GL060TS-1FG484M |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BGA | Other; 484-BGA | ||
| Pins | 484 | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Logic Cells / Logic Blocks | 56520 | 56520 |