IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1130496 27696 400-LFBGA
IC FPGA 207 I/O 400VFBGA
IC FPGA 207 I/O 400VFBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1130496 27696 400-LFBGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | M2GL025TS-VFG400-ND | M2GL025TS-VFG400 | M2GL025TS-VFG400 | M2GL025TS-VFG400 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 400-LFBGA | Other; 400-LFBGA | ||
| Pins | 400 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 27696 | 27696 |