IGLOO2 Field Programmable Gate Array (FPGA) IC 267 1869824 56520 484-BGA
IC FPGA 267 I/O 484FBGA Product overview: M2GL060T-1FG484I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL060T-1FG484I
Win Source Part Number: 1337608-M2GL060T-1FG
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: IGLOO2
Package: Tray
Standard Package: 60
Number of I/O: 267
Number of Logic Elements/Cells: 56520
Total RAM Bits: 1869824
Voltage - Supply: 1.14V ~ 2.625V
Mounting Type: Surface Mount
Package / Case: 484-BGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991B2
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: M2GL060
RoHS Status: RoHS non-compliant
IGLOO2 Field Programmable Gate Array (FPGA) IC 267 1869824 56520 484-BGA
IC FPGA 267 I/O 484FBGA
IC FPGA 267 I/O 484FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | M2GL060T-1FG484I-ND | 696-M2GL060T-1FG484I | 1337608-M2GL060T-1FG484I | M2GL060T-1FG484I | M2GL060T-1FG484I | M2GL060T-1FG484I |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BGA | Other; Tray | Other; 484-BGA | |||
| Pins | 484 | 484 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 56520 | 56520 | 56520 | 56520 |