Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M2GL025-VFG256I

Description
Win Source Part Number: 1265029-M2GL025-VFG2 56I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: IGLOO2 Package: Tray Standard Package: 119 Mounting: SMD (SMT) Number of I/O: 138 Number of Logic Elements/Cells: 27696 Total RAM Bits: 1130496 Voltage - Supply: 1.14V ~ 2.625V Package / Case: 256-LFBGA Supplier Device Package: 256-FPBGA (14x14) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991B2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: M2GL025
Request a Quote Datasheet
Description
Win Source Part Number: 1265029-M2GL025-VFG2 56I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: IGLOO2 Package: Tray Standard Package: 119 Mounting: SMD (SMT) Number of I/O: 138 Number of Logic Elements/Cells: 27696 Total RAM Bits: 1130496 Voltage - Supply: 1.14V ~ 2.625V Package / Case: 256-LFBGA Supplier Device Package: 256-FPBGA (14x14) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991B2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: M2GL025
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265029-M2GL025-VFG256I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265029-M2GL025-VFG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265029-M2GL025-VFG256I
Win Source Part Number: 1265029-M2GL025-VFG2 56I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: IGLOO2 Package: Tray Standard Package: 119 Mounting: SMD (SMT) Number of I/O: 138 Number of Logic Elements/Cells: 27696 Total RAM Bits: 1130496 Voltage - Supply: 1.14V ~ 2.625V Package / Case: 256-LFBGA Supplier Device Package: 256-FPBGA (14x14) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991B2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: M2GL025

Win Source Part Number: 1265029-M2GL025-VFG256I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: IGLOO2
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Number of I/O: 138
Number of Logic Elements/Cells: 27696
Total RAM Bits: 1130496
Voltage - Supply: 1.14V ~ 2.625V
Package / Case: 256-LFBGA
Supplier Device Package: 256-FPBGA (14x14)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991B2
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: M2GL025

Buy Now Datasheet
FPGA Programmable Logic Device - 696-M2GL025-VFG256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-M2GL025-VFG256I
FPGA Programmable Logic Device 696-M2GL025-VFG256I
IC FPGA 138 I/O 256FBGA Product overview: M2GL025-VFG256I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL025-VFG256I can be used for catalog matching and distributor lookup.

IC FPGA 138 I/O 256FBGA Product overview: M2GL025-VFG256I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL025-VFG256I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - M2GL025-VFG256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
M2GL025-VFG256I-ND
FPGAs (Field Programmable Gate Array) M2GL025-VFG256I-ND
IGLOO2 Field Programmable Gate Array (FPGA) IC 138 1130496 27696 256-LFBGA

IGLOO2 Field Programmable Gate Array (FPGA) IC 138 1130496 27696 256-LFBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - M2GL025-VFG256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M2GL025-VFG256I
FPGAs (Field Programmable Gate Array) M2GL025-VFG256I
IGLOO2 Field Programmable Gate Array (FPGA) IC 138 1130496 27696 256-LFBGA

IGLOO2 Field Programmable Gate Array (FPGA) IC 138 1130496 27696 256-LFBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - M2GL025-VFG256I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
M2GL025-VFG256I
FPGAs (Field Programmable Gate Array) M2GL025-VFG256I
IC FPGA 138 I/O 256FBGA

IC FPGA 138 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - M2GL025-VFG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M2GL025-VFG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M2GL025-VFG256I
IC FPGA 138 I/O 256FBGA

IC FPGA 138 I/O 256FBGA

Supplier's Site
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
M2GL025-VFG256I
Embedded - FPGAs (Field Programmable Gate Array) M2GL025-VFG256I
IC FPGA 138 I/O 256FBGA

IC FPGA 138 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1265029-M2GL025-VFG256I 696-M2GL025-VFG256I M2GL025-VFG256I-ND M2GL025-VFG256I M2GL025-VFG256I M2GL025-VFG256I M2GL025-VFG256I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 27696 27696 27696 27696
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14V ~ 2.625V Other; 1.2 V Other; 1.14V ~ 2.625V Other; 1.14V ~ 2.625V Other
Package Type Other; Tray Other; 256-LFBGA Other; 256-LFBGA Other; 256-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - EP610LC-35 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC28
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details