Lattice Semiconductor Corporation CPLDs (Complex Programmable Logic Devices) M4A3-128/64-12CAI

Description
IC CPLD 128MC 12NS 100CABGA
Request a Quote
Description
IC CPLD 128MC 12NS 100CABGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M4A3-128/64-12CAI is a Complex Programmable Logic Device (CPLD) from the ispMACH 4A family by Quarktwin Technology Ltd. It features 128 macrocells and supports both 3.3V and 5V operation. The device offers a maximum propagation delay (t_PD) of 5.5 ns and can operate at a maximum frequency (f_CNT) of 167 MHz. It includes a flexible architecture that allows for various design styles, including synchronous and asynchronous modes, and supports dedicated input registers with programmable polarity. The M4A3-128/64-12CAI is compliant with JTAG (IEEE 1149.1) for boundary scan testing and in-system programming, making it suitable for automated test equipment. It also features 100% routability and pin-out retention, which facilitates design changes and refits. The device is available in lead-free packaging options and is designed for high-performance applications, ensuring reliable operation in mixed supply voltage systems.

Datasheet Summary
Powered by GS/AI

The M4A3-128/64-12CAI is a Complex Programmable Logic Device (CPLD) from the ispMACH 4A family by Quarktwin Technology Ltd. It features 128 macrocells and supports both 3.3V and 5V operation. The device offers a maximum propagation delay (t_PD) of 5.5 ns and can operate at a maximum frequency (f_CNT) of 167 MHz. It includes a flexible architecture that allows for various design styles, including synchronous and asynchronous modes, and supports dedicated input registers with programmable polarity. The M4A3-128/64-12CAI is compliant with JTAG (IEEE 1149.1) for boundary scan testing and in-system programming, making it suitable for automated test equipment. It also features 100% routability and pin-out retention, which facilitates design changes and refits. The device is available in lead-free packaging options and is designed for high-performance applications, ensuring reliable operation in mixed supply voltage systems.

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-12CAI-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A3-128/64-12CAI-ND
CPLDs (Complex Programmable Logic Devices) M4A3-128/64-12CAI-ND
IC CPLD 128MC 12NS 100CABGA

IC CPLD 128MC 12NS 100CABGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-128/64-12CAI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-128/64-12CAI
IC CPLD 128MC 12NS 100CABGA

IC CPLD 128MC 12NS 100CABGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-12CAI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-128/64-12CAI
CPLDs (Complex Programmable Logic Devices) M4A3-128/64-12CAI
IC CPLD 128MC 12NS 100CABGA

IC CPLD 128MC 12NS 100CABGA

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-12CAI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-128/64-12CAI
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-128/64-12CAI
IC CPLD 128MC 12NS 100CABGA

IC CPLD 128MC 12NS 100CABGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number M4A3-128/64-12CAI-ND M4A3-128/64-12CAI M4A3-128/64-12CAI M4A3-128/64-12CAI
Product Name CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 100-LFBGA Other; 100-LFBGA
Pins 100
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data