IGLOO2 Field Programmable Gate Array (FPGA) IC 200 1869824 56520 325-TFBGA
IC FPGA 200 I/O 325BGA
IC FPGA 200 I/O 325BGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 200 1869824 56520 325-TFBGA, FCBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | M2GL060-1FCS325-ND | M2GL060-1FCS325 | M2GL060-1FCS325 | M2GL060-1FCS325 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 325-TFBGA, FCBGA | Other; 325-TFBGA, FCBGA | ||
| Pins | 325 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other | Other; 1.14V ~ 2.625V |