ifm efector inc. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Connection technology meets the M12 and M8 standard (EN 61076) Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction... | |
| For applications in mobile machines and harsh industrial environments Wide operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Resisting fast... | |
| For use in sanitary and wet areas in the food industry From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. | |
| For use in sanitary and wet areas in the food industry Cable jacket made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Wide operating temperature range and... | |
| For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable jacket made of halogen-free and flame-retardant material Vibration and shock... | |
| For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Shielded cable for good electromagnetic immunity With robust M12 connector Industrial... | |
| For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Wide operating temperature range and high protection rating Vibration and shock... | |
| For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools With robust M12 connector Industrial Ethernet Wide operating temperature range and... | |
| For use in sanitary and wet areas in the food industry Shielded cable for good electromagnetic immunity Cable jacket made of halogen-free and flame-retardant material Wide operating temperature range and... | |
| For use in sanitary and wet areas in the food industry Wide operating temperature range and high protection rating Permanent, reliable sealing even when mounted without tools Shielded cable for... | |
| Large cable cross-section for reducing the voltage drop and transferring higher currents For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without... |
| << Prev | Next >> |