ifm efector inc. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Alternative articles: EVC960 Product comparison: EVC768 / EVC960 When selecting an alternative article and accessories please note that technical data may differ! Please see the technical note under "Downloads" From... | |
| Learn more Please see the technical note under "Downloads" View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import... | |
| Please see the technical note under "Downloads" From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. | |
| For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable jacket made of halogen-free and flame-retardant material Vibration and shock... | |
| High protection rating for the requirements of harsh industrial environments Cable jacket made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Wide operating temperature range and high... | |
| Large cable cross-section for reducing the voltage drop and transferring higher currents Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools Vibration and shock resistant thanks... | |
| Permanent, reliable sealing even when mounted without tools Great all-round position visibility from a distance Mechanical end stop to reliably protect the seal from destruction High protection rating for the... | |
| Reliable connection of PT100/PT1000 2-wire temperature sensors to the temperature module Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements... | |
| Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools Big cable cross-section to reduce the voltage drop and terminating resistor to avoid interference Vibration and shock... | |
| Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling... | |
| Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools Large cable cross-section for reducing the voltage drop Vibration and shock resistant thanks to coupling ring with... | |
| Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools Mechanical end stop to protect the O-ring from destruction Vibration and shock resistant thanks to coupling ring... | |
| Resistant to oils and coolants Shielded cable for good electromagnetic immunity Permanent, reliable sealing even when mounted without tools Vibration and shock resistant thanks to coupling ring with locking mechanism... | |
| Weld-slag resistant PUR cable with drag chain suitability Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling... |
| << Prev | Next >> |