ifm efector inc. Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Learn more View other products in this family of patchcords From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Angled type for use where space is restricted Clearly visible LEDs for indicating switching status and operation Permanent, reliable sealing even when mounted without tools High protection rating for the...
Angled type for use where space is restricted Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh...
For a reliable signal transmission of controllers and displays Wide operating temperature range For applications in mobile machines and harsh industrial environments AMP connector for the fast and easy connection...
For connection to the parameter setting interface of the sensor For reliable signal transmission High protection rating for the requirements of harsh industrial environments From May 1st 2025, products produced...
For safe electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an...
For safe electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025,...
For the connection of safety light grids and safety light curtains Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration...
For the reliable signal transmission in AS-i networks Connection of components using insulation displacement technology Reverse polarity protection due to special shape High protection rating for the requirements of harsh...
For the reliable signal transmission in AS-i networks High protection rating for the requirements of harsh industrial environments From May 1st 2025, products produced in EU and Singapore have an...
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Wide operating temperature range and high protection rating Vibration and shock...
Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range Clearly visible...
Weld-slag resistant PUR cable with drag chain suitability Cable gland with special weld-slag resistant coating High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks...
Weld-slag resistant PUR cable with drag chain suitability Nut with special weld-slag resistant coating High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to...

<< Prev Next >>