ifm electronic gmbh Connection cable EVT043

Description
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Large operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
Request a Quote Datasheet
Description
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Large operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection cable - EVT043 - ifm electronic gmbh
Essen, Germany
Connection cable
EVT043
Connection cable EVT043
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Large operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
  • For use in hygienic and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Large operating temperature range and high protection rating
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction
Supplier's Site
Connection cable - EVT043 - ifm efector inc.
Malvern, PA, United States
Connection cable
EVT043
Connection cable EVT043
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Wide operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more View other products in this family of patchcords From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in sanitary and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Wide operating temperature range and high protection rating
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Learn more

View other products in this family of patchcords


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-EVT043-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVT043-ND
Circular Cable Assemblies 2330-EVT043-ND
CIRC CBL 4POS RCPT TO PLUG 6.56'

CIRC CBL 4POS RCPT TO PLUG 6.56'

Buy Now Datasheet
M12 patch cable ifm efector EVT043 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 patch cable ifm efector EVT043
M12 patch cable ifm efector EVT043
The 4-pole M12 patch cable EVC043 from ifm, with straight M12 socket and straight M12 plug, has a 2 m PUR cable. The M12 coupling nut, made from diecast zinc, is secured against shock and vibration by saw tooth contoured vibration protection. Besides the high protection rating IP67/IP68/IP69K and the gold-plated contacts, the EVC043 silicone-free connection cable is distinguished by its temperature resistance up to 100 °C. The EVC043 connection cable is therefore ideal for applications in hygienic and wet areas in the food and pharmaceutical industries.

The 4-pole M12 patch cable EVC043 from ifm, with straight M12 socket and straight M12 plug, has a 2 m PUR cable. The M12 coupling nut, made from diecast zinc, is secured against shock and vibration by saw tooth contoured vibration protection. Besides the high protection rating IP67/IP68/IP69K and the gold-plated contacts, the EVC043 silicone-free connection cable is distinguished by its temperature resistance up to 100 °C. The EVC043 connection cable is therefore ideal for applications in hygienic and wet areas in the food and pharmaceutical industries.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVT043 EVT043 2330-EVT043-ND
Product Name Connection cable Connection cable Circular Cable Assemblies M12 patch cable ifm efector EVT043
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) cRUus
Rated Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Application Instrumentation and Control
Product Type Patch Patch
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
TNC Male Test Cable, RG142B/U - 1156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details