ifm efector inc. Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
8-pole connection Shielded cable for good electromagnetic immunity High protection rating for the requirements of harsh industrial environments Reliable transmission of the sensor signals Wide operating temperature range For 8-wire...
Angled type for use where space is restricted Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh...
Connection cable for UHF RFID readers for the connection of RFID UHF antennas For a reliable signal transmission Robust connector with screw coupling From May 1st 2025, products produced in...
For a reliable signal transmission of controllers and displays Wide operating temperature range For applications in mobile machines and harsh industrial environments AMP connector for the fast and easy connection...
For a reliable signal transmission of controllers and modules Suited for use in mobile machines Lockable connector with reverse polarity protection From May 1st 2025, products produced in EU and...
For a reliable signal transmission of controllers and modules Wide operating temperature range For applications in mobile machines and harsh industrial environments Lockable AMP connector with reverse polarity protection 81-pole...
For a reliable signal transmission Large operating voltage range For applications in mobile machines and harsh industrial environments Lockable AMP connector with reverse polarity protection From May 1st 2025, products...
For a reliable signal transmission Wide operating temperature range For applications in mobile machines and harsh industrial environments Lockable AMP connector with reverse polarity protection From May 1st 2025, products...
For applications in hazardous areas Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling...
For applications in hazardous areas Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking...
For covering unused cable entries For ensuring the protection rating of modules and splitters From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in...
For the connection of CAN devices to the USB interface of a PC For the reliable diagnosis and programming of CAN networks On site diagnostic tool for mobile machines From...
For the connection of controllers and dialog units Reliable signal transmission for CAN devices With integrated CAN bus terminating resistors in contact housing and connector Large operating temperature range for...
For the connection of controllers Suited for use in mobile machines Can be coded and cut to size Wide operating temperature range From May 1st 2025, products produced in EU...
For the reliable connection of mobile 3D cameras Shielded cable for good electromagnetic immunity High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May...
For the reliable external 24 V power supply in AS-i networks Connection of components using insulation displacement technology Reverse polarity protection due to special shape High protection rating for the...
For the reliable external 24 V power supply in AS-i networks Connection of components using insulation displacement technology Reverse polarity protection due to special shape Special cable material for use...
For the reliable signal transmission in AS-i networks Connection of components using insulation displacement technology Reverse polarity protection due to special shape High protection rating for the requirements of harsh...
For the reliable signal transmission in AS-i networks Connection of components using insulation displacement technology Reverse polarity protection due to special shape Special cable material for use in the food...
For the voltage supply of IIoT controllers and gateways with display High protection rating for the requirements of harsh industrial environments From May 1st 2025, products produced in EU and...
Lockable AMP connector with reverse polarity protection From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Reliable connection of a mobile 3D camera to a display Shielded cable for good electromagnetic immunity High protection rating for the requirements of harsh industrial environments Wide operating temperature range...
Reliable connection of an illumination unit to a mobile 3D camera Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Wide operating temperature...
Reliable connection of controllers and display units Wide operating temperature range For applications in mobile machines and harsh industrial environments Lockable AMP connector with reverse polarity protection From May 1st...
Reliable connection of controllers and display units Wired adapter cable for CAN or RS232 interface Reliable signal transmission for CAN devices From May 1st 2025, products produced in EU and...
Reliable connection of displays and dialog modules With USB socket for installation in control panel or dashboard For use in mobile machines and vehicles Protective cap for USB socket with...
Reliable connection of mobile cameras with video output Gold-plated contacts for reliable electrical connections For connection of the MultiViewBox Shielded cable for good electromagnetic immunity High protection rating for the...
Reliable connection of mobile cameras with video output Gold-plated contacts for reliable electrical connections For the connection of a videotape recorder From May 1st 2025, products produced in EU and...
Reliable connection of mobile cameras with video output Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments From May 1st 2025, products produced...
Reliable connection of valves in the field Angled type for use where space is restricted Wide operating temperature range Robust rectangular connector From May 1st 2025, products produced in EU...
Reliable connection of valves in the field High protection rating for the requirements of harsh industrial environments Wide operating temperature range Clearly visible LED Robust rectangular connector From May 1st...
Reliable connection technology for CAN bus participants High protection rating for the requirements of harsh industrial environments Wide operating temperature range Gold-plated contacts for reliable electrical connections From May 1st...
Reliable sealing of the cable ends of an AS-i flat cable Ensuring the high protection rating From May 1st 2025, products produced in EU and Singapore have an import surcharge...
Reliable signal transmission for CAN devices For quick and easy parameter setting and set-up From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in...
Reliable signal transmission for devices with Ethernet interface For quick and easy parameter setting and set-up From May 1st 2025, products produced in EU and Singapore have an import surcharge...
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling...
Wired programming cable for controllers and displays For quick and easy parameter setting and set-up With integrated CAN bus terminating resistor in connector housing Reliable signal transmission for CAN devices...
Wired programming cable for controllers For quick and easy parameter setting and set-up Lockable AMP connector with reverse polarity protection With integrated CAN bus terminating resistor in the connector Reliable...

<< Prev Next >>