ifm electronic gmbh Connection cable EVC028

Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Please see the technical note under "Downloads"
Request a Quote Datasheet
Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Please see the technical note under "Downloads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection cable - EVC028 - ifm electronic gmbh
Essen, Germany
Connection cable
EVC028
Connection cable EVC028
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Please see the technical note under "Downloads"
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Please see the technical note under "Downloads"

Supplier's Site
Connection cable - EVC028 - ifm efector inc.
Malvern, PA, United States
Connection cable
EVC028
Connection cable EVC028
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more Please see the technical note under "Downloads" View other products in this family of patchcords From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Learn more
Please see the technical note under "Downloads"

View other products in this family of patchcords


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-EVC028-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVC028-ND
Circular Cable Assemblies 2330-EVC028-ND
M12 4-WIRE MICRO DC PATCH CABLE;

M12 4-WIRE MICRO DC PATCH CABLE;

Buy Now Datasheet
M12 patch cable ifm efector EVC028 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 patch cable ifm efector EVC028
M12 patch cable ifm efector EVC028
The 4-pole M12 patch cable EVC028 from ifm, with straight M12 socket and angled M12 plug, has a 2 m PUR cable. The M12 coupling nut, made from diecast zinc is secured against shock and vibration by saw tooth contoured vibration protection. Besides the high protection rating IP67/IP68/IP69K and the gold-plated contacts, the silicone and halogen-free EVC028 connection cable is distinguished by its resistance to oils and lubricants. The EVC028 connection cable is therefore ideal for applications in factory automation, machine building and hydraulics.

The 4-pole M12 patch cable EVC028 from ifm, with straight M12 socket and angled M12 plug, has a 2 m PUR cable. The M12 coupling nut, made from diecast zinc is secured against shock and vibration by saw tooth contoured vibration protection. Besides the high protection rating IP67/IP68/IP69K and the gold-plated contacts, the silicone and halogen-free EVC028 connection cable is distinguished by its resistance to oils and lubricants. The EVC028 connection cable is therefore ideal for applications in factory automation, machine building and hydraulics.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVC028 EVC028 2330-EVC028-ND
Product Name Connection cable Connection cable Circular Cable Assemblies M12 patch cable ifm efector EVC028
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) cRUus
Rated Temperature -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F)
Application Instrumentation and Control
Product Type Patch Patch
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 057765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details