ifm electronic gmbh Connection cable EVC275

Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
Request a Quote Datasheet
Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection cable - EVC275 - ifm electronic gmbh
Essen, Germany
Connection cable
EVC275
Connection cable EVC275
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction
Supplier's Site
Connection cable - EVC275 - ifm efector inc.
Malvern, PA, United States
Connection cable
EVC275
Connection cable EVC275
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more View other products in this family of patchcords From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Learn more

View other products in this family of patchcords


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-EVC275-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVC275-ND
Circular Cable Assemblies 2330-EVC275-ND
CONNECTION CABLE VDOAF030MSS00,3

CONNECTION CABLE VDOAF030MSS00,3

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVC275 EVC275 2330-EVC275-ND
Product Name Connection cable Connection cable Circular Cable Assemblies
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian)
Rated Temperature -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F)
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-0,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Female
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details