ifm electronic gmbh Connection cable EVC265

Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
Request a Quote Datasheet
Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection cable - EVC265 - ifm electronic gmbh
Essen, Germany
Connection cable
EVC265
Connection cable EVC265
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction
Supplier's Site
Connection cable - EVC265 - ifm efector inc.
Malvern, PA, United States
Connection cable
EVC265
Connection cable EVC265
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more View other products in this family of patchcords From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Learn more

View other products in this family of patchcords


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-EVC265-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVC265-ND
Circular Cable Assemblies 2330-EVC265-ND
CIRC CBL 3POS RCPT TO PLUG 0.98'

CIRC CBL 3POS RCPT TO PLUG 0.98'

Buy Now Datasheet
M8 patch cable ifm efector EVC265 -  - Automation24, Inc.
King of Prussia, PA, United States
M8 patch cable ifm efector EVC265
M8 patch cable ifm efector EVC265
The 3-pole M8 patch cable EVC265 from ifm with straight M8 socket and straight M8 plug has a 0.3 m PUR cable. The M8 coupling nut, made from diecast zinc, is secured against shock and vibration by saw tooth contoured vibration protection. Besides the high protection rating IP67/IP68/IP69K and the gold-plated contacts, the silicone and halogen-free EVC265 connection cable is distinguished by its resistance to oils and lubricants. The EVC265 connection cable is ideal for applications in factory automation, machine building and hydraulics.

The 3-pole M8 patch cable EVC265 from ifm with straight M8 socket and straight M8 plug has a 0.3 m PUR cable. The M8 coupling nut, made from diecast zinc, is secured against shock and vibration by saw tooth contoured vibration protection. Besides the high protection rating IP67/IP68/IP69K and the gold-plated contacts, the silicone and halogen-free EVC265 connection cable is distinguished by its resistance to oils and lubricants. The EVC265 connection cable is ideal for applications in factory automation, machine building and hydraulics.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVC265 EVC265 2330-EVC265-ND
Product Name Connection cable Connection cable Circular Cable Assemblies M8 patch cable ifm efector EVC265
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) cRUus
Rated Temperature -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F)
Application Instrumentation and Control
Product Type Patch Patch
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-7,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies - Coaxial Cables (RF) - 1025-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details