ifm electronic gmbh Connection cable EVC216

Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Please see the technical note under "Downloads"
Request a Quote Datasheet
Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Please see the technical note under "Downloads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection cable - EVC216 - ifm electronic gmbh
Essen, Germany
Connection cable
EVC216
Connection cable EVC216
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Please see the technical note under "Downloads"
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Please see the technical note under "Downloads"

Supplier's Site
Connection cable - EVC216 - ifm efector inc.
Malvern, PA, United States
Connection cable
EVC216
Connection cable EVC216
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more Please see the technical note under "Downloads" View other products in this family of patchcords From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Learn more
Please see the technical note under "Downloads"

View other products in this family of patchcords


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-EVC216-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVC216-ND
Circular Cable Assemblies 2330-EVC216-ND
PATCH CABLE, 3-WIRE, STRAIGHT MA

PATCH CABLE, 3-WIRE, STRAIGHT MA

Buy Now Datasheet
M8-M12 patch cable ifm efector EVC216 -  - Automation24, Inc.
King of Prussia, PA, United States
M8-M12 patch cable ifm efector EVC216
M8-M12 patch cable ifm efector EVC216
The 3-pole M8-M12 patch cable EVC216 from ifm with straight M8 socket and straight M12 plug has a 0.3 m PUR cable. The M8 coupling nut, made from diecast zinc, is secured against shock and vibration due to saw tooth contoured vibration protection. Besides the high protection rating IP67/IP68/IP69K and the gold-plated contacts, the silicone and halogen-free EVC216 connection cable is distinguished by its resistance to oils and lubricants. The EVC216 connection cable is ideal for applications in factory automation, machine building and hydraulics.

The 3-pole M8-M12 patch cable EVC216 from ifm with straight M8 socket and straight M12 plug has a 0.3 m PUR cable. The M8 coupling nut, made from diecast zinc, is secured against shock and vibration due to saw tooth contoured vibration protection. Besides the high protection rating IP67/IP68/IP69K and the gold-plated contacts, the silicone and halogen-free EVC216 connection cable is distinguished by its resistance to oils and lubricants. The EVC216 connection cable is ideal for applications in factory automation, machine building and hydraulics.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVC216 EVC216 2330-EVC216-ND
Product Name Connection cable Connection cable Circular Cable Assemblies M8-M12 patch cable ifm efector EVC216
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) cRUus
Rated Temperature -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F)
Application Instrumentation and Control
Product Type Patch Patch
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Female BNC Breakout to XL2 and X100W Mini-Hooks - 1001XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details