ifm efector inc. Connection cable EVC267

Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more View other products in this family of patchcords From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more View other products in this family of patchcords From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection cable - EVC267 - ifm efector inc.
Malvern, PA, United States
Connection cable
EVC267
Connection cable EVC267
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more View other products in this family of patchcords From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Learn more

View other products in this family of patchcords


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Connection cable - EVC267 - ifm electronic gmbh
Essen, Germany
Connection cable
EVC267
Connection cable EVC267
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction
Supplier's Site
Circular Cable Assemblies - 2330-EVC267-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVC267-ND
Circular Cable Assemblies 2330-EVC267-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
M8 patch cable ifm efector EVC267 -  - Automation24, Inc.
King of Prussia, PA, United States
M8 patch cable ifm efector EVC267
M8 patch cable ifm efector EVC267
The 3-pole M8 patch cable EVC267 from ifm with straight M8 socket and straight M8 plug has a 1 m PUR cable. The M8 coupling nut, made from diecast zinc, is secured against shock and vibration by saw tooth contoured vibration protection. Besides the high protection rating IP67/IP68/IP69K and the gold-plated contacts, the silicone and halogen-free EVC267 connection cable is distinguished by its resistance to oils and lubricants. The EVC267 connection cable is ideal for applications in factory automation, machine building and hydraulics.

The 3-pole M8 patch cable EVC267 from ifm with straight M8 socket and straight M8 plug has a 1 m PUR cable. The M8 coupling nut, made from diecast zinc, is secured against shock and vibration by saw tooth contoured vibration protection. Besides the high protection rating IP67/IP68/IP69K and the gold-plated contacts, the silicone and halogen-free EVC267 connection cable is distinguished by its resistance to oils and lubricants. The EVC267 connection cable is ideal for applications in factory automation, machine building and hydraulics.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVC267 EVC267 2330-EVC267-ND
Product Name Connection cable Connection cable Circular Cable Assemblies M8 patch cable ifm efector EVC267
Application Instrumentation and Control
Product Type Patch Patch
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 1 ft (3.05 dm)
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) cRUus
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC258 - ifm efector inc.
Specs
Application Instrumentation and Control
Product Type Patch
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Female cordset - E12168 - ifm efector inc.
ifm efector inc.
Specs
Cable Length 16.4 ft (50 dm)
Gender Male-Male; Female-Female
Standards / Certifications CE Marking
View Details
3 suppliers
Connection cable - EVC269 - ifm efector inc.
Specs
Application Instrumentation and Control
Product Type Patch
Cable Length 16.4 ft (50 dm)
View Details
4 suppliers