ifm efector inc. Connection cable EVC019

Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more Please see the technical note under "Downloads" View other products in this family of patchcords From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more Please see the technical note under "Downloads" View other products in this family of patchcords From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection cable - EVC019 - ifm efector inc.
Malvern, PA, United States
Connection cable
EVC019
Connection cable EVC019
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more Please see the technical note under "Downloads" View other products in this family of patchcords From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Learn more
Please see the technical note under "Downloads"

View other products in this family of patchcords


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Connection cable - EVC019 - ifm electronic gmbh
Essen, Germany
Connection cable
EVC019
Connection cable EVC019
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Please see the technical note under "Downloads"
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Please see the technical note under "Downloads"

Supplier's Site
Circular Cable Assemblies - 2330-EVC019-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVC019-ND
Circular Cable Assemblies 2330-EVC019-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
M12 patch cable ifm efector EVC019 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 patch cable ifm efector EVC019
M12 patch cable ifm efector EVC019
The 4-pole M12 patch cable EVC019 from ifm with angled M12 socket and straight M12 plug has a 5 m PUR cable. The M12 coupling nut from diecast zinc is secured against shock and vibration due to saw tooth contoured vibration protection. Besides the high protection rating IP67/IP68/IP69K and the gold-plated contacts the silicone and halogen-free EVC019 connection cable is distinguished by its resistance to oils and lubricants. The EVC019 connection cable is therefore ideal for applications in factory automation, machine building and hydraulics.

The 4-pole M12 patch cable EVC019 from ifm with angled M12 socket and straight M12 plug has a 5 m PUR cable. The M12 coupling nut from diecast zinc is secured against shock and vibration due to saw tooth contoured vibration protection. Besides the high protection rating IP67/IP68/IP69K and the gold-plated contacts the silicone and halogen-free EVC019 connection cable is distinguished by its resistance to oils and lubricants. The EVC019 connection cable is therefore ideal for applications in factory automation, machine building and hydraulics.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVC019 EVC019 2330-EVC019-ND
Product Name Connection cable Connection cable Circular Cable Assemblies M12 patch cable ifm efector EVC019
Application Instrumentation and Control
Product Type Patch Patch
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 5 ft (15.24 dm)
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) cRUus
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC257 - ifm efector inc.
Specs
Application Instrumentation and Control
Product Type Patch
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Female cordset - E18112 - ifm efector inc.
ifm efector inc.
Specs
Cable Length 16.4 ft (50 dm)
Gender Male-Male
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers