L-com, Inc. Coaxial Cables (RF) LCCA9911-FT1

Description
N MALE RIGHT ANGLE TO N MALE RIG
Request a Quote Datasheet
Description
N MALE RIGHT ANGLE TO N MALE RIG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5073-LCCA9911-FT1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5073-LCCA9911-FT1-ND
Coaxial Cables (RF) 5073-LCCA9911-FT1-ND
N MALE RIGHT ANGLE TO N MALE RIG

N MALE RIGHT ANGLE TO N MALE RIG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-LCCA9911-FT1-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/600-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details