L-com, Inc. L-com Locking C13 to C14 Universal AC Extension Cable 6 Feet (1.83m) LC-PWRC14LK-6

Description
The L-com Locking Power Cords contain a locking C13 connector that can latch to any existing C14 outlet, no special setup required, making these ideal for an existing set up where there has either been an issue with a standard C13 disconnecting, or there is a high vibration/ high stress environment. Hospital grade and N5-15/C13 cables are also available. Features No accidental disconnection -25C to +70C temperature range Locking system for standardized IEC C14 outlet Application Data centers Industrial equipment Medical devices
Description
The L-com Locking Power Cords contain a locking C13 connector that can latch to any existing C14 outlet, no special setup required, making these ideal for an existing set up where there has either been an issue with a standard C13 disconnecting, or there is a high vibration/ high stress environment. Hospital grade and N5-15/C13 cables are also available. Features No accidental disconnection -25C to +70C temperature range Locking system for standardized IEC C14 outlet Application Data centers Industrial equipment Medical devices

Suppliers

Company
Product
Description
Supplier Links
L-com Locking C13 to C14 Universal AC Extension Cable 6 Feet (1.83m) - LC-PWRC14LK-6 - L-com, Inc.
North Andover, MA, United States
L-com Locking C13 to C14 Universal AC Extension Cable 6 Feet (1.83m)
LC-PWRC14LK-6
L-com Locking C13 to C14 Universal AC Extension Cable 6 Feet (1.83m) LC-PWRC14LK-6
The L-com Locking Power Cords contain a locking C13 connector that can latch to any existing C14 outlet, no special setup required, making these ideal for an existing set up where there has either been an issue with a standard C13 disconnecting, or there is a high vibration/ high stress environment. Hospital grade and N5-15/C13 cables are also available. Features No accidental disconnection -25C to +70C temperature range Locking system for standardized IEC C14 outlet Application Data centers Industrial equipment Medical devices

The L-com Locking Power Cords contain a locking C13 connector that can latch to any existing C14 outlet, no special setup required, making these ideal for an existing set up where there has either been an issue with a standard C13 disconnecting, or there is a high vibration/ high stress environment. Hospital grade and N5-15/C13 cables are also available.

Features

  • No accidental disconnection
  • -25C to +70C temperature range
  • Locking system for standardized IEC C14 outlet

Application

  • Data centers
  • Industrial equipment
  • Medical devices
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number LC-PWRC14LK-6
Product Name L-com Locking C13 to C14 Universal AC Extension Cable 6 Feet (1.83m)
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Cable Assembly - 60016A03 - Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,hardline,max temp. 1100°F,stainless steel jacket
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details