L-com, Inc. N5-15 to C13 LSZH Power Cords 14AWG 2 Meters LCPWR14Z-2M

Description
L-com's LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 14AWG cords are perfect for medium to high current applications. Features 14AWG cable for medium to high current applications Domestic UL listed replacement power cords LSZH jacket for applications where PVC cannot be used Application PC/Server Powered devices Switch/Router
Description
L-com's LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 14AWG cords are perfect for medium to high current applications. Features 14AWG cable for medium to high current applications Domestic UL listed replacement power cords LSZH jacket for applications where PVC cannot be used Application PC/Server Powered devices Switch/Router

Suppliers

Company
Product
Description
Supplier Links
N5-15 to C13 LSZH Power Cords 14AWG 2 Meters - LCPWR14Z-2M - L-com, Inc.
North Andover, MA, United States
N5-15 to C13 LSZH Power Cords 14AWG 2 Meters
LCPWR14Z-2M
N5-15 to C13 LSZH Power Cords 14AWG 2 Meters LCPWR14Z-2M
L-com's LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 14AWG cords are perfect for medium to high current applications. Features 14AWG cable for medium to high current applications Domestic UL listed replacement power cords LSZH jacket for applications where PVC cannot be used Application PC/Server Powered devices Switch/Router

L-com's LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 14AWG cords are perfect for medium to high current applications.

Features

  • 14AWG cable for medium to high current applications
  • Domestic UL listed replacement power cords
  • LSZH jacket for applications where PVC cannot be used

Application

  • PC/Server
  • Powered devices
  • Switch/Router
Supplier's Site
N5/15P-Sje3X14 C13 Lszh Blk 2M L-Com - 78X7344 - Newark, An Avnet Company
Chicago, IL, United States
N5/15P-Sje3X14 C13 Lszh Blk 2M L-Com
78X7344
N5/15P-Sje3X14 C13 Lszh Blk 2M L-Com 78X7344
N5/15P-SJE3X14 C13 LSZH BLK 2M

N5/15P-SJE3X14 C13 LSZH BLK 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCPWR14Z-2M 78X7344
Product Name N5-15 to C13 LSZH Power Cords 14AWG 2 Meters N5/15P-Sje3X14 C13 Lszh Blk 2M L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Female BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1002 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details