Broadcom Inc. 18000MHz 40000MHz Rf Mixer AMMP-6545-BLKG

Description
Double Balanced Mixer, 18000MHz Min, 40000MHz Max, 12dB Conversion Loss-Max, 5 X 5 MM, 8 PIN Product overview: AMMP-6545-BLKG from Broadcom is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000MHz, 40000MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 18000MHz, 40000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-AMMP-6545-BLKG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Double Balanced Mixer, 18000MHz Min, 40000MHz Max, 12dB Conversion Loss-Max, 5 X 5 MM, 8 PIN Product overview: AMMP-6545-BLKG from Broadcom is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000MHz, 40000MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 18000MHz, 40000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-AMMP-6545-BLKG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18000MHz 40000MHz Rf Mixer - 861-AMMP-6545-BLKG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18000MHz 40000MHz Rf Mixer
861-AMMP-6545-BLKG
18000MHz 40000MHz Rf Mixer 861-AMMP-6545-BLKG
Double Balanced Mixer, 18000MHz Min, 40000MHz Max, 12dB Conversion Loss-Max, 5 X 5 MM, 8 PIN Product overview: AMMP-6545-BLKG from Broadcom is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000MHz, 40000MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 18000MHz, 40000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-AMMP-6545-BLKG can be used for catalog matching and distributor lookup.

Double Balanced Mixer, 18000MHz Min, 40000MHz Max, 12dB Conversion Loss-Max, 5 X 5 MM, 8 PIN Product overview: AMMP-6545-BLKG from Broadcom is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000MHz, 40000MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 18000MHz, 40000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-AMMP-6545-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - AMMP-6545-BLKG - 811988-AMMP-6545-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - AMMP-6545-BLKG
811988-AMMP-6545-BLKG
RF Mixers - AMMP-6545-BLKG 811988-AMMP-6545-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 811988-AMMP-6545-BLK G Packaging: Strip Frequency: 18GHz ~ 40GHz RF Type: DBS, LMDS, VSAT Part Status: Obsolete (End Of Life) Number of Mixers: 1 Supplier Device Package: 8-SMD (5x5) Manufacturer Package: 8-QFN Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks)

Manufacturer: Broadcom Limited
Win Source Part Number: 811988-AMMP-6545-BLKG
Packaging: Strip
Frequency: 18GHz ~ 40GHz
RF Type: DBS, LMDS, VSAT
Part Status: Obsolete (End Of Life)
Number of Mixers: 1
Supplier Device Package: 8-SMD (5x5)
Manufacturer Package: 8-QFN
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 2A (4 Weeks)

Buy Now
RF Mixers - AMMP-6545-BLKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixer IC DBS, LMDS, VSAT 18GHz ~ 40GHz 8-SMD (5x5)

RF Mixer IC DBS, LMDS, VSAT 18GHz ~ 40GHz 8-SMD (5x5)

Buy Now
RF and Wireless - RF Mixers AMMP-6545-BLKG
IC MIXER 18-40GHZ 8SMD

IC MIXER 18-40GHZ 8SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 861-AMMP-6545-BLKG 811988-AMMP-6545-BLKG AMMP-6545-BLKG AMMP-6545-BLKG
Product Name 18000MHz 40000MHz Rf Mixer RF Mixers - AMMP-6545-BLKG RF Mixers RF and Wireless - RF Mixers
Package Type Bulk Surface Mount; 8-QFN
Unlock Full Specs
to access all available technical data

Similar Products

M8-0420MZ, Double-Balanced 4 - 20 GHz Mixer - M8-0420MZ - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 4000 to 20000 MHz
View Details
Dual Rf Mixer - 861-SKY73023-11 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
Mixer Type CDMA, EDGE, GSM, PHS, UMTS, WCDMA
RF 1700 to 2200 MHz
View Details
3 suppliers
500 MHz Rf Mixer - 861-LRMS-1MHJ+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Operating Temperature -40 to ? C (-40 to ? F)
View Details