Broadcom Inc. 7-20GHz GaAs MMIC LNA / IRM Receiver in SMT Package AMMP-6522

Description
Avago’s AMMP-6522 is an easy-to-use broadband integrated receiver in a surface mount package. The MMIC includes a 3-stage LNA to provide gain amplification and a gate-pumped image-reject mixer for frequency translation. The overall receiver performs Single Side Band down-conversion in the 7 to 20 GHz RF signal range. The LO and RF are matched to 50 ω. The IF output is provided in 2-port format where an external 90-degree hybrid can be utilized for full image rejection. This MMIC is a cost effective alternative to multi-chip solution that have higher loss and complex assembly.
Description
Avago’s AMMP-6522 is an easy-to-use broadband integrated receiver in a surface mount package. The MMIC includes a 3-stage LNA to provide gain amplification and a gate-pumped image-reject mixer for frequency translation. The overall receiver performs Single Side Band down-conversion in the 7 to 20 GHz RF signal range. The LO and RF are matched to 50 ω. The IF output is provided in 2-port format where an external 90-degree hybrid can be utilized for full image rejection. This MMIC is a cost effective alternative to multi-chip solution that have higher loss and complex assembly.

Suppliers

Company
Product
Description
Supplier Links
7-20GHz GaAs MMIC LNA / IRM Receiver in SMT Package - AMMP-6522 - Broadcom Inc.
San Jose, CA, USA
7-20GHz GaAs MMIC LNA / IRM Receiver in SMT Package
AMMP-6522
7-20GHz GaAs MMIC LNA / IRM Receiver in SMT Package AMMP-6522
Avago’s AMMP-6522 is an easy-to-use broadband integrated receiver in a surface mount package. The MMIC includes a 3-stage LNA to provide gain amplification and a gate-pumped image-reject mixer for frequency translation. The overall receiver performs Single Side Band down-conversion in the 7 to 20 GHz RF signal range. The LO and RF are matched to 50 ω. The IF output is provided in 2-port format where an external 90-degree hybrid can be utilized for full image rejection. This MMIC is a cost effective alternative to multi-chip solution that have higher loss and complex assembly.

Avago’s AMMP-6522 is an easy-to-use broadband integrated receiver in a surface mount package. The MMIC includes a 3-stage LNA to provide gain amplification and a gate-pumped image-reject mixer for frequency translation. The overall receiver performs Single Side Band down-conversion in the 7 to 20 GHz RF signal range. The LO and RF are matched to 50 Ω. The IF output is provided in 2-port format where an external 90-degree hybrid can be utilized for full image rejection. This MMIC is a cost effective alternative to multi-chip solution that have higher loss and complex assembly.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Mixers
Product Number AMMP-6522
Product Name 7-20GHz GaAs MMIC LNA / IRM Receiver in SMT Package
Package Type Surface Mount
LO Power 10dBm - 22dBm
Intercept Point (IP3) -4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Level 13, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 600 MHz - ADE-1MHW+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
IQ Mixers - NIM-1750-5000 - kTB Solutions
Specs
RF 1750 to 5000 MHz
LO 1750 to 5000 MHz
IF 0.0 to 2000 MHz
View Details
Mixers - DMF-4A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 10 to 1000 MHz
View Details
M8-0412NR, Double-Balanced 4 - 12 GHz Mixer - M8-0412NR - Marki Microwave LLC
Specs
Package Type pin-package
Mixer Type Double Balanced; mixers
RF 4000 to 12000 MHz
View Details