Broadcom Inc. Mixer, Image Reject, 5-30Ghz, Sm-8; Frequency Min Broadcom AMMP-6530-BLK

Description
MIXER, IMAGE REJECT, 5-30GHZ, SM-8; Frequency Min:5GHz; Frequency Max:30GHz; Supply Voltage Min:-3V; Supply Voltage Max:0V; RF IC Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: No
Description
MIXER, IMAGE REJECT, 5-30GHZ, SM-8; Frequency Min:5GHz; Frequency Max:30GHz; Supply Voltage Min:-3V; Supply Voltage Max:0V; RF IC Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Mixer, Image Reject, 5-30Ghz, Sm-8; Frequency Min Broadcom - 36AJ8154 - Newark, An Avnet Company
Chicago, IL, United States
Mixer, Image Reject, 5-30Ghz, Sm-8; Frequency Min Broadcom
36AJ8154
Mixer, Image Reject, 5-30Ghz, Sm-8; Frequency Min Broadcom 36AJ8154
MIXER, IMAGE REJECT, 5-30GHZ, SM-8; Frequency Min:5GHz; Frequency Max:30GHz; Supply Voltage Min:-3V; Supply Voltage Max:0V; RF IC Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: No

MIXER, IMAGE REJECT, 5-30GHZ, SM-8; Frequency Min:5GHz; Frequency Max:30GHz; Supply Voltage Min:-3V; Supply Voltage Max:0V; RF IC Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Mixers
Product Number 36AJ8154
Product Name Mixer, Image Reject, 5-30Ghz, Sm-8; Frequency Min Broadcom
Package Type SMD
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-TAK-5+-ND - DigiKey
Mini-Circuits
Specs
Package Type Surface Mount; 8-DIP Module
RF 0.0100 to 250 MHz
View Details
Balanced Mixers - NBM-2500-18000 - kTB Solutions
Specs
RF 2500 to 18000 MHz
LO 2500 to 18000 MHz
IF 0.0 to 6000 MHz
View Details
Mixers - DTG_2B_1250_SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power +10 dBm; 10
LO 1 to 3500 MHz
View Details
M1-0616LE-2, Double-Balanced Mixers - M1-0616LE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 6000 to 16000 MHz
View Details