Broadcom Inc. 5-30 GHz Image Reject Mixer in 5x5 mm Surface Mount Package AMMP-6530

Description
Features 5x5 mm Surface Mount Package Broad Frequency Range: 5-30 GHz LO and RF, DC-5 GHz IF Low Conversion Loss: -8 dB Complete Image Suppression: 20 dB Simple DC Requirements: -1V, 0 mA Good third Order Intercept of 18dB
Description
Features 5x5 mm Surface Mount Package Broad Frequency Range: 5-30 GHz LO and RF, DC-5 GHz IF Low Conversion Loss: -8 dB Complete Image Suppression: 20 dB Simple DC Requirements: -1V, 0 mA Good third Order Intercept of 18dB

Suppliers

Company
Product
Description
Supplier Links
5-30 GHz Image Reject Mixer in 5x5 mm Surface Mount Package - AMMP-6530 - Broadcom Inc.
San Jose, CA, USA
5-30 GHz Image Reject Mixer in 5x5 mm Surface Mount Package
AMMP-6530
5-30 GHz Image Reject Mixer in 5x5 mm Surface Mount Package AMMP-6530
Features 5x5 mm Surface Mount Package Broad Frequency Range: 5-30 GHz LO and RF, DC-5 GHz IF Low Conversion Loss: -8 dB Complete Image Suppression: 20 dB Simple DC Requirements: -1V, 0 mA Good third Order Intercept of 18dB

Features

  • 5x5 mm Surface Mount Package
  • Broad Frequency Range: 5-30 GHz LO and RF, DC-5 GHz IF
  • Low Conversion Loss: -8 dB
  • Complete Image Suppression: 20 dB
  • Simple DC Requirements: -1V, 0 mA
  • Good third Order Intercept of 18dB
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Mixers
Product Number AMMP-6530
Product Name 5-30 GHz Image Reject Mixer in 5x5 mm Surface Mount Package
Package Type Surface Mount
LO Power +10 dBm
Intercept Point (IP3) 18 dBm
Mixer Type Image Reject Mixer
RF 5000 to 30000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Level 7, SMT Double Balanced Mixer, RF/LO Freq 1 - 1000 MHz - ADE-2ASK+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Balanced Mixers - NBM-75000-110000 - kTB Solutions
Specs
RF 75000 to 110000 MHz
IF 0.0 to 12000 MHz
Conversion Loss 10 dB
View Details
Mixers - DMM-2-750 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 20 to 1400 MHz
View Details
MM1-0212LSM-2, Low Power GaAs MMIC Double Balanced Mixer - MM1-0212LSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 2000 to 12000 MHz
View Details