Broadcom Inc. 5-30 GHz Image Reject Mixer MMIC IC AMMC-6530

Description
Features Broad Frequency Range: 5-30 GHz LO and RF, DC-5 GHz IF Low Conversion Loss: -8 dB Complete Image Suppression: 20 dB Simple DC Requirements: -1V, 0 mA Good third Order Intercept of 18dBm
Description
Features Broad Frequency Range: 5-30 GHz LO and RF, DC-5 GHz IF Low Conversion Loss: -8 dB Complete Image Suppression: 20 dB Simple DC Requirements: -1V, 0 mA Good third Order Intercept of 18dBm

Suppliers

Company
Product
Description
Supplier Links
5-30 GHz Image Reject Mixer MMIC IC - AMMC-6530 - Broadcom Inc.
San Jose, CA, USA
5-30 GHz Image Reject Mixer MMIC IC
AMMC-6530
5-30 GHz Image Reject Mixer MMIC IC AMMC-6530
Features Broad Frequency Range: 5-30 GHz LO and RF, DC-5 GHz IF Low Conversion Loss: -8 dB Complete Image Suppression: 20 dB Simple DC Requirements: -1V, 0 mA Good third Order Intercept of 18dBm

Features

  • Broad Frequency Range: 5-30 GHz LO and RF, DC-5 GHz IF
  • Low Conversion Loss: -8 dB
  • Complete Image Suppression: 20 dB
  • Simple DC Requirements: -1V, 0 mA
  • Good third Order Intercept of 18dBm
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Mixers
Product Number AMMC-6530
Product Name 5-30 GHz Image Reject Mixer MMIC IC
LO Power +10 dBm
Intercept Point (IP3) 18 dBm
Mixer Type Image Reject Mixer
RF 5000 to 30000 MHz
LO 5000 to 30000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Level 17, SMT Double Balanced Mixer, RF/LO Freq 500 - 1200 MHz - ADE-12H+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Balanced Mixers - NBM-2500-8000 - kTB Solutions
Specs
RF 2500 to 8000 MHz
LO 2500 to 8000 MHz
IF 0.0 to 4000 MHz
View Details
Mixers - CHD-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power + 27dBm; 27
LO 20 to 2000 MHz
View Details
M1-0616HP, Double-Balanced Mixers - M1-0616HP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 6000 to 16000 MHz
View Details