Broadcom Inc. 18 to 45 GHz Sub-Harmonic Mixer AMMC-6545

Description
AMMC-6545 is an easy-to-use broadband sub-harmonic mixer, with the LO injected at half the frequency of that required by a conventional mixer. Intended applications include microwave radios, 802.16, VSAT and satellite receivers.
Description
AMMC-6545 is an easy-to-use broadband sub-harmonic mixer, with the LO injected at half the frequency of that required by a conventional mixer. Intended applications include microwave radios, 802.16, VSAT and satellite receivers.

Suppliers

Company
Product
Description
Supplier Links
18 to 45 GHz Sub-Harmonic Mixer - AMMC-6545 - Broadcom Inc.
San Jose, CA, USA
18 to 45 GHz Sub-Harmonic Mixer
AMMC-6545
18 to 45 GHz Sub-Harmonic Mixer AMMC-6545
AMMC-6545 is an easy-to-use broadband sub-harmonic mixer, with the LO injected at half the frequency of that required by a conventional mixer. Intended applications include microwave radios, 802.16, VSAT and satellite receivers.

AMMC-6545 is an easy-to-use broadband sub-harmonic mixer, with the LO injected at half the frequency of that required by a conventional mixer.
Intended applications include microwave radios, 802.16, VSAT and satellite receivers.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Mixers
Product Number AMMC-6545
Product Name 18 to 45 GHz Sub-Harmonic Mixer
Package Type No Package
LO Power 15 dBm
Intercept Point (IP3) 13.5 dBm
Mixer Type Broadband Sub-harmonic Mixer
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-ZX05-U712H-S+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
RF 10 to 7100 MHz
View Details
Balanced Mixers - NBM-1-6000 - kTB Solutions
Specs
RF 1 to 6000 MHz
LO 1 to 6000 MHz
IF 0.0 to 1000 MHz
View Details
Mixers - DMF-2A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 700 to 2000 MHz
View Details
MMIQ-1040LS, Low LO Drive Passive GaAs MMIC IQ Mixer - MMIQ-1040LS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type iq-mixers
RF 10000 to 40000 MHz
View Details