Broadcom Inc. RF Mixers - AMMP-6545-TR1G AMMP-6545-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 860975-AMMP-6545-TR1 G Features: RF Mixer IC DBS, LMDS, VSAT - 18GHz ~ 40GHz 8-SMD (5x5) Package: Reel - TR Package: 8-QFN Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SMD (5x5) ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 860975-AMMP-6545-TR1 G Features: RF Mixer IC DBS, LMDS, VSAT - 18GHz ~ 40GHz 8-SMD (5x5) Package: Reel - TR Package: 8-QFN Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SMD (5x5) ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - AMMP-6545-TR1G - 860975-AMMP-6545-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - AMMP-6545-TR1G
860975-AMMP-6545-TR1G
RF Mixers - AMMP-6545-TR1G 860975-AMMP-6545-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 860975-AMMP-6545-TR1 G Features: RF Mixer IC DBS, LMDS, VSAT - 18GHz ~ 40GHz 8-SMD (5x5) Package: Reel - TR Package: 8-QFN Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SMD (5x5) ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 860975-AMMP-6545-TR1G
Features: RF Mixer IC DBS, LMDS, VSAT - 18GHz ~ 40GHz 8-SMD (5x5)
Package: Reel - TR
Package: 8-QFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 8-SMD (5x5)
ECCN: 5A991G
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
18000MHz 40000MHz Rf Mixer - 861-AMMP-6545-TR1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18000MHz 40000MHz Rf Mixer
861-AMMP-6545-TR1G
18000MHz 40000MHz Rf Mixer 861-AMMP-6545-TR1G
Double Balanced Mixer, 18000MHz Min, 40000MHz Max, 12dB Conversion Loss-Max, 5 X 5 MM, 8 PIN Product overview: AMMP-6545-TR1G from Broadcom is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000MHz, 40000MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 18000MHz, 40000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-AMMP-6545-TR1G can be used for catalog matching and distributor lookup.

Double Balanced Mixer, 18000MHz Min, 40000MHz Max, 12dB Conversion Loss-Max, 5 X 5 MM, 8 PIN Product overview: AMMP-6545-TR1G from Broadcom is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000MHz, 40000MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 18000MHz, 40000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-AMMP-6545-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site
RF and Wireless - RF Mixers AMMP-6545-TR1G
IC MIXER 18-40GHZ 8SMD

IC MIXER 18-40GHZ 8SMD

Supplier's Site
RF Mixers - AMMP-6545-TR1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixer IC DBS, LMDS, VSAT 18GHz ~ 40GHz 8-SMD (5x5)

RF Mixer IC DBS, LMDS, VSAT 18GHz ~ 40GHz 8-SMD (5x5)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 860975-AMMP-6545-TR1G 861-AMMP-6545-TR1G AMMP-6545-TR1G AMMP-6545-TR1G
Product Name RF Mixers - AMMP-6545-TR1G 18000MHz 40000MHz Rf Mixer RF and Wireless - RF Mixers RF Mixers
Package Type Surface Mount; 8-SMD (5x5) Tape and Reel Surface Mount; 8-QFN
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-MAC-24+TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
RF 300 to 12000 MHz
View Details
2 suppliers
Balanced Mixers - NBM-18000-40000 - kTB Solutions
Specs
RF 18000 to 40000 MHz
LO 26000 to 33000 MHz
IF 6000 to 8000 MHz
View Details
Mixers - DMS-2-50 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type PC Mount
LO Power 7 dBm; 7
LO 0.0200 to 100 MHz
View Details
MM1-0832LCH-2, GaAs MMIC Double Balanced Mixer - MM1-0832LCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type Double Balanced; mixers
RF 8000 to 32000 MHz
View Details