Triple Balanced Mixer, 400MHz Min, 3500MHz Max, 6.9dB Conversion Loss-Max, GAAS, 3 X 3 MM, LEAD AND HALOGEN FREE, PLASTIC, LPCC-16 Product overview: IAM-92516-BLK from Broadcom is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 3500MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 400MHz, 3500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-IAM-92516-BLK can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 1182992-IAM-92516-BL
Packaging: Bulk
Supply Current: 26mA
Noise Figure: 12.5dB
Number of Mixers: 1
Categories: RF/IF and RFID
Supplier Device Package: 16-LPCC (3x3)
Status: Obsolete
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V
IC MIXER RF GAAS FET 16LPCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-IAM-92516-BLK | 1182992-IAM-92516-BLK | IAM-92516-BLK | IAM-92516-BLK |
| Product Name | 400MHz 3500MHz Rf Mixer | RF Mixers - IAM-92516-BLK | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Bulk | Surface Mount; 16-VFQFN Exposed Pad |