Manufacturer: Broadcom Limited
Win Source Part Number: 068328-IAM-91563-TR1
Packaging: Reel - TR
Frequency: 800MHz to 6GHz
Gain: 7.7dB
Noise Figure: 11dB
RF Type: Cellular, ISM, PCS, PHS, WLL
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 3V
Operating Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF Mixer IC Cellular, ISM, PCS, PHS, WLL Down Converter 800MHz ~ 6GHz SOT-363, SC70
RF and Baseband Circuit, PDSO6, LEAD FREE, SOT-363, SC-70, SOP-6 Product overview: IAM-91563-TR1G from Broadcom is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-IAM-91563-TR1G can be used for catalog matching and distributor lookup.
IC MIXER 800MHZ-6GHZ DWN SOT363
RF Mixer IC Cellular, ISM, PCS, PHS, WLL Down Converter 800MHz ~ 6GHz SOT-363, SC70
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 068328-IAM-91563-TR1G | IAM-91563-TR1G-ND | 861-IAM-91563-TR1G | IAM-91563-TR1G | IAM-91563-TR1G |
| Product Name | RF Mixers - IAM-91563-TR1G | RF Mixers | Rf Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | SOT-363, SC70 | Surface Mount; 6-TSSOP, SC-88, SOT-363 | Tape and Reel | Surface Mount; 6-TSSOP, SC-88, SOT-363 |