Quarktwin Technology Ltd. Datasheets for RF Transceivers
RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Transceivers: Learn more
| Product Name | Notes |
|---|---|
| 1/1 Transceiver CANbus 14-HVSON (3x4.5) | |
| 1/1 Transceiver CANbus 14-SO | |
| 1/1 Transceiver CANbus 14-SOIC | |
| 1/1 Transceiver CANbus 14-VSON (3x4.5) | |
| 1/1 Transceiver CANbus 8-HVSON (3x3) | |
| 1/1 Transceiver CANbus 8-SO | |
| 1/1 Transceiver CANbus 8-SOIC | |
| 1/1 Transceiver CANbus SOT-23-8 | |
| 1/1 Transceiver FlexRay 14-TSSOP | |
| 1/1 Transceiver Full CANbus 14-HVSON (3x4.5) | |
| 1/1 Transceiver Full CANbus 14-SO | |
| 1/1 Transceiver Full Ethernet 36-HVQFN (6x6) | |
| 1/1 Transceiver Full FlexRay 44-HVQFN (9x9) | |
| 1/1 Transceiver Full IEEE 802.3 36-HVQFN (6x6) | |
| 1/1 Transceiver Full LIN 14-HVSON (3x4.5) | |
| 1/1 Transceiver Full LINbus 8-HVSON (3x3) | |
| 1/1 Transceiver Full LINbus 8-SO | |
| 1/1 Transceiver Full LINbus 8-SOIC | |
| 1/1 Transceiver Full RS485 10-VSSOP | |
| 1/1 Transceiver Full RS485 14-SOIC | |
| 1/1 Transceiver Full RS485 8-SOIC | |
| 1/1 Transceiver Full RS485 8-VSON (3x3) | |
| 1/1 Transceiver Full RS485 8-VSSOP | |
| 1/1 Transceiver Full, Half Ethernet 36-HVQFN (6x6) | |
| 1/1 Transceiver Full, Half RS485 16-VQFN (3x3) | |
| 1/1 Transceiver Half CANbus 14-HVSON (3x4.5) | |
| 1/1 Transceiver Half CANbus 14-SO | |
| 1/1 Transceiver Half CANbus 14-SOIC | |
| 1/1 Transceiver Half CANbus 14-SOT-23-THIN | |
| 1/1 Transceiver Half CANbus 14-VSON (3x4.5) | |
| 1/1 Transceiver Half CANbus 16-DFN (10x10) | |
| 1/1 Transceiver Half CANbus 8-HVSON (3x3) | |
| 1/1 Transceiver Half CANbus 8-SO | |
| 1/1 Transceiver Half CANbus 8-SOIC | |
| 1/1 Transceiver Half CANbus 8-SON (3x3) | |
| 1/1 Transceiver Half CANbus 8-VSON (3x3) | |
| 1/1 Transceiver Half CANbus TSOT-23-8 | |
| 1/1 Transceiver Half I/O-Link 10-VSON (3x3) | |
| 1/1 Transceiver Half LIN 8-HVSON (3x3) | |
| 1/1 Transceiver Half LIN 8-SO | |
| 1/1 Transceiver Half LINbus 8-HVSON (3x3) | |
| 1/1 Transceiver Half LINbus 8-SO | |
| 1/1 Transceiver Half RS422, RS485 10-VSON (3x3) | |
| 1/1 Transceiver Half RS422, RS485 8-SOIC | |
| 1/1 Transceiver Half RS422, RS485 8-SON (3x3) | |
| 1/1 Transceiver Half RS422, RS485 8-VSSOP | |
| 1/1 Transceiver Half RS422, RS485 SOT-583 | |
| 1/1 Transceiver Half RS485 16-DFN (10x10) | |
| 1/1 Transceiver Half RS485 8-SOIC | |
| 1/1 Transceiver Half RS485 8-VSON (3x3) | |
| 1/1 Transceiver Half RS485 8-VSSOP | |
| 1/1 Transceiver Half RS485 TSOT-23-8 | |
| 1/1 Transceiver I/O-Link 10-VSON (2.5x3) | |
| 1/1 Transceiver LIN 8-SO | |
| 1/1 Transceiver LINbus 8-HVSON (3x3) | |
| 1/1 Transceiver LINbus 8-SO | |
| 1/1 Transceiver, Isolated Full RS232 20-DFN (13x10) | |
| 1/1 Transceiver, Isolated Half RS485 16-DFN (13x10) | |
| 2/2 Transceiver CANbus 14-HVSON (3x4.5) | |
| 2/2 Transceiver Ethernet 56-HVQFN (8x8) | |
| 2/2 Transceiver Full 28-HTSSOP | |
| 2/2 Transceiver Full DSL 20-HSOIC | |
| 2/2 Transceiver Full Ethernet 56-HVQFN (8x8) | |
| 2/2 Transceiver Full FlexRay 44-HVQFN (9x9) | |
| 2/2 Transceiver Full, Half Ethernet 56-HVQFN (8x8) | |
| 2/2 Transceiver Half CANbus 14-HVSON (3x4.5) | |
| 2/2 Transceiver Half CANbus 14-SO | |
| 2/2 Transceiver LIN 24-DHVQFN (5.5x3.5) | |
| 2/2 Transceiver LINbus 14-HVSON (3x4.5) | |
| 2/2 Transceiver LINbus 14-SO | |
| 4/4 Transceiver FlexRay 44-HVQFN (9x9) | |
| 4/4 Transceiver Full LIN 24-DHVQFN (5.5x3.5) | |
| 4/4 Transceiver Half LIN 24-DHVQFN (3.5x5.5) | |
| 4/4 Transceiver Half LIN 24-DHVQFN (5.5x3.5) | |
| 802.15.4 Transceiver Module 2.4GHz PCB Trace Surface Mount | |
| Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Surface Mount | |
| Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz PCB Trace Surface Mount | |
| Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Surface Mount | |
| Bluetooth, General ISM > 1GHz Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| Bluetooth, WiFi Bluetooth v4.2 Transceiver Module PCB Trace Surface Mount | |
| Cellular, Navigation Galileo, GLONASS, GNSS, GPS, LTE, WCDMA Transceiver Module 850MHz ~ 1.9GHz Integrated, Chip + IPEX Card Edge | |
| Cellular, Navigation Galileo, GLONASS, GNSS, GPS, LTE, WCDMA Transceiver Module Integrated, Chip + IPEX4 Card Edge | |
| Cellular, Navigation GNSS, GPS, GSM, LTE, WCDMA Transceiver Module Integrated, Chip + IPEX Card Edge | |
| Cellular, Navigation GPRS, GPS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Included Through Hole | |
| Cellular, Navigation GPRS, GPS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Through Hole | |
| General ISM > 1GHz 802.11p Transceiver Module 5.85GHz ~ 5.925GHz Antenna Not Included Surface Mount | |
| General ISM < 1GHz Transceiver Module 315MHz Antenna Not Included Surface Mount | |
| General ISM < 1GHz Transceiver Module 315MHz Integrated, Whip Through Hole | |
| General ISM < 1GHz Transceiver Module 433MHz Card Edge | |
| General ISM < 1GHz Transceiver Module 868.3MHz PCB Trace Surface Mount | |
| General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included Surface Mount | |
| General ISM < 1GHz Transceiver Module 868MHz Integrated, Whip Through Hole | |
| General ISM < 1GHz Transceiver Module 902.875MHz PCB Trace Surface Mount | |
| General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount | |
| General ISM < 1GHz Transceiver Module 902MHz Integrated, Whip Through Hole | |
| HIGH-SPEED CAN TRANSCEIVER WITH | |
| IC TRANSCEIVER FULL 1/1 8SOIC | |
| LIN 2.2A/SAE J2602 TRANSCEIVER | |
| LIN TRANSCEIVER | |
| LoRa™ Transceiver Module 433MHz Antenna Not Included, SMA Through Hole | |
| LoRa™ Transceiver Module 868MHz Antenna Not Included, SMA Through Hole | |
| LoRa™ Transceiver Module 868MHz Whip, Straight Through Hole | |
| RF Transceiver 2.4GHz Bluetooth v4.0, Low Energy (BLE) USB 1Mbps | |
| TOKEN RING TRANSCEIVER PQFP52 | |
| Transceiver CANbus 14-HVSON (3x4.5) | |
| Transceiver CANbus 14-SOIC | |
| Transceiver CANbus 8-SOIC | |
| Transceiver Full Ethernet 36-HVQFN (6x6) | |
| Transceiver LINbus 24-DHVQFN (5.5x3.5) | |
| Transceiver Module | |
| WiFi 802.11 Transceiver Module 5.85GHz ~ 5.925GHz Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace Through Hole | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.48GHz Through Hole | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz |
| << Prev | Next >> |