Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - THVD1520DR THVD1520DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 852277-THVD1520DR Features: 1/1 Transceiver Half RS485 8-SOIC Package: Reel - TR Family Name: THVD1520 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-THVD1520DRTR, 296-THVD1520DRCT, 296-THVD1520DRDKR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852277-THVD1520DR Features: 1/1 Transceiver Half RS485 8-SOIC Package: Reel - TR Family Name: THVD1520 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-THVD1520DRTR, 296-THVD1520DRCT, 296-THVD1520DRDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THVD1520DR - 852277-THVD1520DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THVD1520DR
852277-THVD1520DR
Interface - Interface - Drivers, Receivers, Transceivers - THVD1520DR 852277-THVD1520DR
Manufacturer: Texas Instruments Win Source Part Number: 852277-THVD1520DR Features: 1/1 Transceiver Half RS485 8-SOIC Package: Reel - TR Family Name: THVD1520 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-THVD1520DRTR, 296-THVD1520DRCT, 296-THVD1520DRDKR

Manufacturer: Texas Instruments
Win Source Part Number: 852277-THVD1520DR
Features: 1/1 Transceiver Half RS485 8-SOIC
Package: Reel - TR
Family Name: THVD1520
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-THVD1520DRTR, 296-THVD1520DRCT, 296-THVD1520DRDKR

Buy Now Datasheet
Drivers, Receivers, Transceivers - THVD1520DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
THVD1520DR
Drivers, Receivers, Transceivers THVD1520DR
1/1 Transceiver Half RS485 8-SOIC

1/1 Transceiver Half RS485 8-SOIC

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - THVD1520DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
THVD1520DR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers THVD1520DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 852277-THVD1520DR THVD1520DR THVD1520DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THVD1520DR Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details