Quarktwin Technology Ltd. Datasheets for RF Transceivers
RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Transceivers: Learn more
| Product Name | Notes |
|---|---|
| 1/1 Transceiver Full 100-QFP | |
| 802.15.4 Zigbee® Transceiver Module 2.405GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.405GHz ~ 2.48GHz Integrated, Trace Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, MMCX Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v4.2, Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount | |
| Bluetooth, General ISM < 1GHz Bluetooth v5.0/4.2 Transceiver Module Antenna Not Included Through Hole | |
| Bluetooth, General ISM < 1GHz Bluetooth v5.0/4.3 Transceiver Module Antenna Not Included Through Hole | |
| General ISM < 1GHz LoRa Transceiver Module 420MHz ~ 450MHz Through Hole | |
| General ISM < 1GHz LoRa Transceiver Module 915MHz Through Hole | |
| General ISM < 1GHz Transceiver Module 433MHz Antenna Not Included Surface Mount | |
| General ISM < 1GHz Transceiver Module 850MHz ~ 870MHz Antenna Not Included Through Hole | |
| General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included Surface Mount | |
| General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included Through Hole | |
| General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included, U.FL Surface Mount | |
| General ISM < 1GHz Transceiver Module 868MHz Surface Mount | |
| General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, MMCX Chassis Mount | |
| General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, RP-SMA Chassis Mount | |
| General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, Wire Antenna Surface Mount | |
| General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, MMCX Surface Mount | |
| General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, RP-SMA Surface Mount | |
| General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Chip Chassis Mount | |
| General ISM < 1GHz Transceiver Module 915MHz Antenna Not Included Surface Mount | |
| General ISM < 1GHz Transceiver Module 915MHz Surface Mount | |
| General ISM < 1GHz Transceiver Module Antenna Not Included Surface Mount | |
| General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount | |
| General ISM < 1GHz Z-Wave® Transceiver Module 868.4MHz ~ 921.42MHz Surface Mount | |
| General ISM < 1GHz Z-Wave® Transceiver Module 868MHz Antenna Not Included Surface Mount | |
| General ISM < 1GHz Z-Wave® Transceiver Module 868MHz Surface Mount | |
| General ISM < 1GHz Z-Wave® Transceiver Module 868MHz, 915MHz Antenna Not Included Surface Mount | |
| General ISM < 1GHz Z-Wave® Transceiver Module 908MHz Antenna Not Included Surface Mount | |
| General ISM < 1GHz Z-Wave® Transceiver Module 908MHz Surface Mount | |
| General ISM < 1GHz Z-Wave® Transceiver Module 921MHz Antenna Not Included Surface Mount | |
| General ISM < 1GHz Z-Wave® Transceiver Module 921MHz Surface Mount | |
| General ISM < 1GHz Z-Wave® Transceiver Module 951MHz Surface Mount | |
| RF Transceiver 2.4GHz 802.15.4, DigiMesh, Zigbee USB 250kbps | |
| RF Transceiver 2.4GHz ISM USB 250kbps | |
| RF Transceiver 2.4GHz ISM USB | |
| RF Transceiver 2.4GHz ~ 2.4835GHz 802.15.4 USB 250kbps | |
| RF Transceiver 868MHz ~ 870MHz USB 115kbps | |
| RF Transceiver 902MHz ~ 928MHz FSK Serial 125kbps | |
| RF Transceiver 902MHz ~ 928MHz FSK USB 125kbps | |
| RF Transceiver, 802.15.4, Modem 2.4GHz 802.15.4 RS-232 250kbps | |
| RF Transceiver, 802.15.4, Modem 2.4GHz 802.15.4 RS-485 250kbps | |
| RF Transceiver, 802.15.4, Modem 2.4GHz 802.15.4 Screw Terminals 250kbps | |
| RF Transceiver, 802.15.4, Modem 2.4GHz 802.15.4 USB 250kbps | |
| RF Transceiver, Modem 900MHz RS-232 | |
| RF Transceiver, Modem 902MHz ~ 928MHz ISM RJ-45, RS-232, RS-422, RS-485 125kbps | |
| RF Transceiver, Modem 902MHz ~ 928MHz ISM RS-232, RS-422, RS-485 125kbps | |
| RF Transceiver, Radio Modem 868MHz ISM RS-232 24kbps | |
| RF Transceiver, ZigBee™ 2.4GHz 802.15.4 Zigbee™ USB 250kbps | |
| RF Transceiver, ZigBee™ 2.4GHz DSSS USB 250kbps | |
| RF Transceiver, ZigBee™ 2.4GHz ~ 2.48GHz 802.15.4 UART, USB 250kbps | |
| RF Transceiver, ZigBee™ 2.4GHz ~ 2.5GHz 802.15.4 Zigbee™ USB | |
| RF Transceiver, ZigBee™ | |
| SERIAL INFRARED TRANSCEIVER | |
| SINGLE CHIP UHF TRANSCEIVER | |
| Transceiver Module 433MHz Surface Mount | |
| Transceiver Module 433MHz Through Hole | |
| Transceiver Module 868MHz Surface Mount | |
| Transceiver Module 915MHz Surface Mount | |
| Transceiver Module | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| Z-Wave® Transceiver Module |
| << Prev |