Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - THVD1451DRBT THVD1451DRBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 847909-THVD1451DRBT Features: 1/1 Transceiver Full RS485 8-VSON (3x3) Package: Reel - TR Family Name: THVD1451 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53542-2, 296-53542-1, 296-53542-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 847909-THVD1451DRBT Features: 1/1 Transceiver Full RS485 8-VSON (3x3) Package: Reel - TR Family Name: THVD1451 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53542-2, 296-53542-1, 296-53542-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THVD1451DRBT - 847909-THVD1451DRBT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THVD1451DRBT
847909-THVD1451DRBT
Interface - Interface - Drivers, Receivers, Transceivers - THVD1451DRBT 847909-THVD1451DRBT
Manufacturer: Texas Instruments Win Source Part Number: 847909-THVD1451DRBT Features: 1/1 Transceiver Full RS485 8-VSON (3x3) Package: Reel - TR Family Name: THVD1451 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53542-2, 296-53542-1, 296-53542-6

Manufacturer: Texas Instruments
Win Source Part Number: 847909-THVD1451DRBT
Features: 1/1 Transceiver Full RS485 8-VSON (3x3)
Package: Reel - TR
Family Name: THVD1451
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53542-2, 296-53542-1, 296-53542-6

Buy Now Datasheet
Drivers, Receivers, Transceivers - THVD1451DRBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
THVD1451DRBT
Drivers, Receivers, Transceivers THVD1451DRBT
1/1 Transceiver Full RS485 8-VSON (3x3)

1/1 Transceiver Full RS485 8-VSON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 847909-THVD1451DRBT THVD1451DRBT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THVD1451DRBT Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details