Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - THVD1419DR THVD1419DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 852269-THVD1419DR Features: 1/1 Transceiver Half RS485 8-SOIC Package: Reel - TR Family Name: THVD1419 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-THVD1419DRDKR, 296-THVD1419DRCT, 296-THVD1419DRTR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852269-THVD1419DR Features: 1/1 Transceiver Half RS485 8-SOIC Package: Reel - TR Family Name: THVD1419 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-THVD1419DRDKR, 296-THVD1419DRCT, 296-THVD1419DRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THVD1419DR - 852269-THVD1419DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THVD1419DR
852269-THVD1419DR
Interface - Interface - Drivers, Receivers, Transceivers - THVD1419DR 852269-THVD1419DR
Manufacturer: Texas Instruments Win Source Part Number: 852269-THVD1419DR Features: 1/1 Transceiver Half RS485 8-SOIC Package: Reel - TR Family Name: THVD1419 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-THVD1419DRDKR, 296-THVD1419DRCT, 296-THVD1419DRTR

Manufacturer: Texas Instruments
Win Source Part Number: 852269-THVD1419DR
Features: 1/1 Transceiver Half RS485 8-SOIC
Package: Reel - TR
Family Name: THVD1419
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-THVD1419DRDKR, 296-THVD1419DRCT, 296-THVD1419DRTR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - THVD1419DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
THVD1419DR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers THVD1419DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - THVD1419DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
THVD1419DR
Drivers, Receivers, Transceivers THVD1419DR
1/1 Transceiver Half RS485 8-SOIC

1/1 Transceiver Half RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 852269-THVD1419DR THVD1419DR THVD1419DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THVD1419DR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245DT - 883740-MC74LCX245DT - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details