Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - THVD1450DGKR THVD1450DGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851429-THVD1450DGKR Features: 1/1 Transceiver Half RS485 8-VSSOP Package: Reel - TR Family Name: THVD1450 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-THVD1450DGKRCT, 296-THVD1450DGKRDKR, 296-THVD1450DGKRTR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851429-THVD1450DGKR Features: 1/1 Transceiver Half RS485 8-VSSOP Package: Reel - TR Family Name: THVD1450 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-THVD1450DGKRCT, 296-THVD1450DGKRDKR, 296-THVD1450DGKRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THVD1450DGKR - 851429-THVD1450DGKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THVD1450DGKR
851429-THVD1450DGKR
Interface - Interface - Drivers, Receivers, Transceivers - THVD1450DGKR 851429-THVD1450DGKR
Manufacturer: Texas Instruments Win Source Part Number: 851429-THVD1450DGKR Features: 1/1 Transceiver Half RS485 8-VSSOP Package: Reel - TR Family Name: THVD1450 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-THVD1450DGKRCT, 296-THVD1450DGKRDKR, 296-THVD1450DGKRTR

Manufacturer: Texas Instruments
Win Source Part Number: 851429-THVD1450DGKR
Features: 1/1 Transceiver Half RS485 8-VSSOP
Package: Reel - TR
Family Name: THVD1450
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-THVD1450DGKRCT, 296-THVD1450DGKRDKR, 296-THVD1450DGKRTR

Buy Now Datasheet
Drivers, Receivers, Transceivers - THVD1450DGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
THVD1450DGKR
Drivers, Receivers, Transceivers THVD1450DGKR
1/1 Transceiver Half RS485 8-VSSOP

1/1 Transceiver Half RS485 8-VSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 851429-THVD1450DGKR THVD1450DGKR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THVD1450DGKR Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details