EnOcean, Inc. RF Transceiver Modules and Modems TCM310U

Description
General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Request a Quote Datasheet
Description
General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1084-1024-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1084-1024-6-ND
RF Transceiver Modules and Modems 1084-1024-6-ND
General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount

General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1084-1024-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1084-1024-2-ND
RF Transceiver Modules and Modems 1084-1024-2-ND
General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount

General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1084-1024-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1084-1024-1-ND
RF Transceiver Modules and Modems 1084-1024-1-ND
General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount

General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF/IF and RFID - RF Transceiver Modules and Modems - 1197781-TCM310U - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1197781-TCM310U
RF/IF and RFID - RF Transceiver Modules and Modems 1197781-TCM310U
Win Source Part Number: 1197781-TCM310U Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Frequency: 902MHz Data Rate: 125kbps Antenna Type: Antenna Not Included Power - Output: 1dBm Sensitivity: -98dBm Current - Receiving: 33mA RF Family/Standard: General ISM < 1GHz Modulation: FSK Serial Interfaces: UART Current - Transmitting: 24mA Voltage - Supply: 2.6V ~ 4.5V Package / Case: Module Temperature Range - Operating: -25°C ~ 85°C ECCN: 5A991G Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Enocean Other Names: TCM 310U,1084-1024-1,108 4-1024-2,S3053-K310, 1084-1024-6 Base Product Number: TCM310

Win Source Part Number: 1197781-TCM310U
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 902MHz
Data Rate: 125kbps
Antenna Type: Antenna Not Included
Power - Output: 1dBm
Sensitivity: -98dBm
Current - Receiving: 33mA
RF Family/Standard: General ISM < 1GHz
Modulation: FSK
Serial Interfaces: UART
Current - Transmitting: 24mA
Voltage - Supply: 2.6V ~ 4.5V
Package / Case: Module
Temperature Range - Operating: -25°C ~ 85°C
ECCN: 5A991G
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Enocean
Other Names: TCM 310U,1084-1024-1,1084-1024-2,S3053-K310,1084-1024-6
Base Product Number: TCM310

Buy Now Datasheet
RF Transceiver Modules and Modems - TCM310U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
TCM310U
RF Transceiver Modules and Modems TCM310U
General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount

General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - TCM310U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
TCM310U
RF and Wireless - RF Transceiver Modules and Modems TCM310U
RF TXRX MODULE ISM < 1GHZ SMD

RF TXRX MODULE ISM < 1GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1084-1024-6-ND 1197781-TCM310U TCM310U TCM310U
Product Name RF Transceiver Modules and Modems RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
RF Modulation Frequency Shift Key
Operating Temperature -25.0 to 85.0 C (-13.0 to 185.0 F) -25.0 to 85.0 C (-13.0 to 185.0 F) -25.0 to 85.0 C (-13.0 to 185.0 F) -25.0 to 85.0 C (-13.0 to 185.0 F)
Operating Frequency 902 MHz 902 MHz 902 MHz 902 MHz
Sensitivity -98 dBm -98 dBm -98 dBm -98 dBm
Output Power 1.0000 dBm 1.0000 dBm 1.0000 dBm 1.0000 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Wireless Sensor Receiver - UWTC-REC - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Operating Temperature 0.0 to 55.0 C (32.0 to 131.0 F)
View Details