EnOcean, Inc. RF Transceiver Modules - TCM310 TCM310

Description
Manufacturer: Enocean Win Source Part Number: 936252-TCM310 Operating Temperature Range: -25°C ~ 85°C Features: General ISM < 1GHz - Transceiver Module 868MHz Antenna Not Included Surface Mount Package: Module Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: S3003-K310, 1084-1027-1, 1084-1027-2, 1084-1027, 1084-1027-6, 1084-1027-ND
Request a Quote Datasheet
Description
Manufacturer: Enocean Win Source Part Number: 936252-TCM310 Operating Temperature Range: -25°C ~ 85°C Features: General ISM < 1GHz - Transceiver Module 868MHz Antenna Not Included Surface Mount Package: Module Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: S3003-K310, 1084-1027-1, 1084-1027-2, 1084-1027, 1084-1027-6, 1084-1027-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - TCM310 - 936252-TCM310 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - TCM310
936252-TCM310
RF Transceiver Modules - TCM310 936252-TCM310
Manufacturer: Enocean Win Source Part Number: 936252-TCM310 Operating Temperature Range: -25°C ~ 85°C Features: General ISM < 1GHz - Transceiver Module 868MHz Antenna Not Included Surface Mount Package: Module Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: S3003-K310, 1084-1027-1, 1084-1027-2, 1084-1027, 1084-1027-6, 1084-1027-ND

Manufacturer: Enocean
Win Source Part Number: 936252-TCM310
Operating Temperature Range: -25°C ~ 85°C
Features: General ISM < 1GHz - Transceiver Module 868MHz Antenna Not Included Surface Mount
Package: Module
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: S3003-K310, 1084-1027-1, 1084-1027-2, 1084-1027, 1084-1027-6, 1084-1027-ND

Buy Now Datasheet
RF Transceiver Modules and Modems - 1084-1027-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1084-1027-6-ND
RF Transceiver Modules and Modems 1084-1027-6-ND
General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included Surface Mount

General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1084-1027-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1084-1027-2-ND
RF Transceiver Modules and Modems 1084-1027-2-ND
General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included Surface Mount

General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1084-1027-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1084-1027-1-ND
RF Transceiver Modules and Modems 1084-1027-1-ND
General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included Surface Mount

General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - TCM310 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
TCM310
RF Transceiver Modules and Modems TCM310
General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included Surface Mount

General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - TCM310 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
TCM310
RF and Wireless - RF Transceiver Modules and Modems TCM310
RF TXRX MODULE ISM < 1GHZ SMD

RF TXRX MODULE ISM < 1GHZ SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 936252-TCM310 1084-1027-6-ND TCM310 TCM310
Product Name RF Transceiver Modules - TCM310 RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -25.0 to 85.0 C (-13.0 to 185.0 F) -25.0 to 85.0 C (-13.0 to 185.0 F) -25.0 to 85.0 C (-13.0 to 185.0 F) -25.0 to 85.0 C (-13.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; Module Surface Mount; Module
RF Modulation Amplitude Shift Key
Operating Frequency 868 MHz 868 MHz 868 MHz
Unlock Full Specs
to access all available technical data