Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TCAN334DR TCAN334DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 852756-TCAN334DR Features: 1/1 Transceiver - CANbus 8-SOIC Package: Reel - TR Family Name: TCAN334 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44139-6, TCAN334DR-ND, 296-44139-2, 296-44139-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852756-TCAN334DR Features: 1/1 Transceiver - CANbus 8-SOIC Package: Reel - TR Family Name: TCAN334 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44139-6, TCAN334DR-ND, 296-44139-2, 296-44139-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TCAN334DR - 852756-TCAN334DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TCAN334DR
852756-TCAN334DR
Interface - Interface - Drivers, Receivers, Transceivers - TCAN334DR 852756-TCAN334DR
Manufacturer: Texas Instruments Win Source Part Number: 852756-TCAN334DR Features: 1/1 Transceiver - CANbus 8-SOIC Package: Reel - TR Family Name: TCAN334 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44139-6, TCAN334DR-ND, 296-44139-2, 296-44139-1

Manufacturer: Texas Instruments
Win Source Part Number: 852756-TCAN334DR
Features: 1/1 Transceiver - CANbus 8-SOIC
Package: Reel - TR
Family Name: TCAN334
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44139-6, TCAN334DR-ND, 296-44139-2, 296-44139-1

Buy Now Datasheet
Drivers, Receivers, Transceivers - TCAN334DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TCAN334DR
Drivers, Receivers, Transceivers TCAN334DR
1/1 Transceiver CANbus 8-SOIC

1/1 Transceiver CANbus 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 852756-TCAN334DR TCAN334DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TCAN334DR Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM236LAR-REEL - 860126-ADM236LAR-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details