Melexis NV Interface - Interface - Drivers, Receivers, Transceivers - TH8056KDC-AAA-008-TU TH8056KDC-AAA-008-TU

Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 852953-TH8056KDC-AAA -008-TU Features: 1/1 Transceiver - CANbus 8-SOIC Package: Tube Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TH8056KDC-A8-TU, TH8056KDCAAA008TU
Request a Quote Datasheet
Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 852953-TH8056KDC-AAA -008-TU Features: 1/1 Transceiver - CANbus 8-SOIC Package: Tube Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TH8056KDC-A8-TU, TH8056KDCAAA008TU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TH8056KDC-AAA-008-TU - 852953-TH8056KDC-AAA-008-TU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TH8056KDC-AAA-008-TU
852953-TH8056KDC-AAA-008-TU
Interface - Interface - Drivers, Receivers, Transceivers - TH8056KDC-AAA-008-TU 852953-TH8056KDC-AAA-008-TU
Manufacturer: Melexis Technologies NV Win Source Part Number: 852953-TH8056KDC-AAA -008-TU Features: 1/1 Transceiver - CANbus 8-SOIC Package: Tube Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TH8056KDC-A8-TU, TH8056KDCAAA008TU

Manufacturer: Melexis Technologies NV
Win Source Part Number: 852953-TH8056KDC-AAA-008-TU
Features: 1/1 Transceiver - CANbus 8-SOIC
Package: Tube
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TH8056KDC-A8-TU, TH8056KDCAAA008TU

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TH8056KDC-AAA-008-TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TH8056KDC-AAA-008-TU
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TH8056KDC-AAA-008-TU
IC TRANSCEIVER 1/1 8SOIC

IC TRANSCEIVER 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - TH8056KDC-AAA-008-TU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TH8056KDC-AAA-008-TU
Drivers, Receivers, Transceivers TH8056KDC-AAA-008-TU
1/1 Transceiver CANbus 8-SOIC

1/1 Transceiver CANbus 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 852953-TH8056KDC-AAA-008-TU TH8056KDC-AAA-008-TU TH8056KDC-AAA-008-TU
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TH8056KDC-AAA-008-TU Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADN4697EBRZ-RL7 - 910588-ADN4697EBRZ-RL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details